Gardner Bender Cable Clamp, Pp, 6.35Mm, Natural; Cable Clamp / Clip Type Gardner Bender PPC-1525

Description
CABLE CLAMP, PP, 6.35MM, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.35mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:9.525mm
Datasheet
Description
CABLE CLAMP, PP, 6.35MM, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.35mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:9.525mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Pp, 6.35Mm, Natural; Cable Clamp / Clip Type Gardner Bender - 60AC4652 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pp, 6.35Mm, Natural; Cable Clamp / Clip Type Gardner Bender
60AC4652
Cable Clamp, Pp, 6.35Mm, Natural; Cable Clamp / Clip Type Gardner Bender 60AC4652
CABLE CLAMP, PP, 6.35MM, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.35mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:9.525mm

CABLE CLAMP, PP, 6.35MM, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.35mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:9.525mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 60AC4652
Product Name Cable Clamp, Pp, 6.35Mm, Natural; Cable Clamp / Clip Type Gardner Bender
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662299 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Steel, Polyethylene
View Details
Half Cable Clamp - 8149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details