Gardner Bender Cord Clip, Nylon 6.6, Natural, 9.52Mm; Cable Clamp / Clip Type Gardner Bender PCC-1538

Description
CORD CLIP, NYLON 6.6, NATURAL, 9.52MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.52mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:119.38mm
Datasheet
Description
CORD CLIP, NYLON 6.6, NATURAL, 9.52MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.52mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:119.38mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Clip, Nylon 6.6, Natural, 9.52Mm; Cable Clamp / Clip Type Gardner Bender - 60AC6792 - Newark, An Avnet Company
Chicago, IL, United States
Cord Clip, Nylon 6.6, Natural, 9.52Mm; Cable Clamp / Clip Type Gardner Bender
60AC6792
Cord Clip, Nylon 6.6, Natural, 9.52Mm; Cable Clamp / Clip Type Gardner Bender 60AC6792
CORD CLIP, NYLON 6.6, NATURAL, 9.52MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.52mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:119.38mm

CORD CLIP, NYLON 6.6, NATURAL, 9.52MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.52mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:119.38mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 60AC6792
Product Name Cord Clip, Nylon 6.6, Natural, 9.52Mm; Cable Clamp / Clip Type Gardner Bender
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8133 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
P-Clips - 2682706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details