Acme Electric Corp. / Power Distribution Products Choke, 15Mh, 40A; Product Range Acme Electric L4015

Description
CHOKE, 15MH, 40A; Product Range:-; Inductance:15mH; RMS Current (Irms):28.3A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:254mm x 86mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 15MH, 40A; Product Range:-; Inductance:15mH; RMS Current (Irms):28.3A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:254mm x 86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 15Mh, 40A; Product Range Acme Electric - 05R6152 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 15Mh, 40A; Product Range Acme Electric
05R6152
Choke, 15Mh, 40A; Product Range Acme Electric 05R6152
CHOKE, 15MH, 40A; Product Range:-; Inductance:15mH; RMS Current (Irms):28.3A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:254mm x 86mm RoHS Compliant: Yes

CHOKE, 15MH, 40A; Product Range:-; Inductance:15mH; RMS Current (Irms):28.3A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:254mm x 86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 05R6152
Product Name Choke, 15Mh, 40A; Product Range Acme Electric
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0100 microH
View Details
CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers
High Frequency & RF Inductors - 4-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0820 microH
View Details
2 suppliers