Acme Electric Corp. / Power Distribution Products Choke, 5Mh, 30A; Product Range Acme Electric L3005

Description
CHOKE, 5MH, 30A; Product Range:-; Inductance:5mH; RMS Current (Irms):21.2A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:140mm x 61mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 5MH, 30A; Product Range:-; Inductance:5mH; RMS Current (Irms):21.2A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:140mm x 61mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 5Mh, 30A; Product Range Acme Electric - 05R6146 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 5Mh, 30A; Product Range Acme Electric
05R6146
Choke, 5Mh, 30A; Product Range Acme Electric 05R6146
CHOKE, 5MH, 30A; Product Range:-; Inductance:5mH; RMS Current (Irms):21.2A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:140mm x 61mm RoHS Compliant: Yes

CHOKE, 5MH, 30A; Product Range:-; Inductance:5mH; RMS Current (Irms):21.2A; DC Resistance Max:-; Inductance Tolerance:-; Case Dimensions:140mm x 61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 05R6146
Product Name Choke, 5Mh, 30A; Product Range Acme Electric
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N5 0402DC-9N5XJRW , 0402DC-9N5XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0095 microH
View Details
High Frequency & RF Inductors - 1879591-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0019 microH
View Details