Gardner Bender Cable Clamp, Plastic, 9.52Mm, Natural; Cable Clamp / Clip Type Gardner Bender GKK-1538

Description
CABLE CLAMP, PLASTIC, 9.52MM, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.525mm; Cable Clamp / Clip Material:Plastic; Cable Clamp / Clip Colour:Natural; External Length:-; External Width:
Datasheet
Description
CABLE CLAMP, PLASTIC, 9.52MM, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.525mm; Cable Clamp / Clip Material:Plastic; Cable Clamp / Clip Colour:Natural; External Length:-; External Width:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Plastic, 9.52Mm, Natural; Cable Clamp / Clip Type Gardner Bender - 60AC4618 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Plastic, 9.52Mm, Natural; Cable Clamp / Clip Type Gardner Bender
60AC4618
Cable Clamp, Plastic, 9.52Mm, Natural; Cable Clamp / Clip Type Gardner Bender 60AC4618
CABLE CLAMP, PLASTIC, 9.52MM, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.525mm; Cable Clamp / Clip Material:Plastic; Cable Clamp / Clip Colour:Natural; External Length:-; External Width:

CABLE CLAMP, PLASTIC, 9.52MM, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.525mm; Cable Clamp / Clip Material:Plastic; Cable Clamp / Clip Colour:Natural; External Length:-; External Width:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 60AC4618
Product Name Cable Clamp, Plastic, 9.52Mm, Natural; Cable Clamp / Clip Type Gardner Bender
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Cable Clips & Clamps - 8178895 - RS Components, Ltd.
Specs
Type Push Mount Clip; Wire Saddle; Wire saddle
Diameter 0.252 inch (6.4 mm)
Material Nylon 66
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details