Gardner Bender Cable Tie, Uv Stabilized, 101.6Mm, 50Lb; Cable Tie Material Gardner Bender 46-314UVBFZ

Description
CABLE TIE, UV STABILIZED, 101.6MM, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:355.6mm; Cable Tie Width:-; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:UV Stabilized; Product Range:
Datasheet
Description
CABLE TIE, UV STABILIZED, 101.6MM, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:355.6mm; Cable Tie Width:-; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:UV Stabilized; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Uv Stabilized, 101.6Mm, 50Lb; Cable Tie Material Gardner Bender - 60AC4696 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Uv Stabilized, 101.6Mm, 50Lb; Cable Tie Material Gardner Bender
60AC4696
Cable Tie, Uv Stabilized, 101.6Mm, 50Lb; Cable Tie Material Gardner Bender 60AC4696
CABLE TIE, UV STABILIZED, 101.6MM, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:355.6mm; Cable Tie Width:-; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:UV Stabilized; Product Range:

CABLE TIE, UV STABILIZED, 101.6MM, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:355.6mm; Cable Tie Width:-; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:UV Stabilized; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4696
Product Name Cable Tie, Uv Stabilized, 101.6Mm, 50Lb; Cable Tie Material Gardner Bender
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-257 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details