Gardner Bender Cable Tie, Dual Lock, 76.2Mm, 75Lb, Blk; Cable Tie Material Gardner Bender 46-310UVBM

Description
CABLE TIE, DUAL LOCK, 76.2MM, 75LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Dual Lock; Product Range:
Datasheet
Description
CABLE TIE, DUAL LOCK, 76.2MM, 75LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Dual Lock; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Dual Lock, 76.2Mm, 75Lb, Blk; Cable Tie Material Gardner Bender - 60AC4694 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Dual Lock, 76.2Mm, 75Lb, Blk; Cable Tie Material Gardner Bender
60AC4694
Cable Tie, Dual Lock, 76.2Mm, 75Lb, Blk; Cable Tie Material Gardner Bender 60AC4694
CABLE TIE, DUAL LOCK, 76.2MM, 75LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Dual Lock; Product Range:

CABLE TIE, DUAL LOCK, 76.2MM, 75LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:279.4mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Dual Lock; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4694
Product Name Cable Tie, Dual Lock, 76.2Mm, 75Lb, Blk; Cable Tie Material Gardner Bender
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details