Gardner Bender Cable Tie, Dual Lock, 50.8Mm, 75Lb; Cable Tie Material Gardner Bender 46-308FST

Description
CABLE TIE, DUAL LOCK, 50.8MM, 75LB; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Dual Lock; Product Range:
Datasheet
Description
CABLE TIE, DUAL LOCK, 50.8MM, 75LB; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Dual Lock; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Dual Lock, 50.8Mm, 75Lb; Cable Tie Material Gardner Bender - 60AC4688 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Dual Lock, 50.8Mm, 75Lb; Cable Tie Material Gardner Bender
60AC4688
Cable Tie, Dual Lock, 50.8Mm, 75Lb; Cable Tie Material Gardner Bender 60AC4688
CABLE TIE, DUAL LOCK, 50.8MM, 75LB; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Dual Lock; Product Range:

CABLE TIE, DUAL LOCK, 50.8MM, 75LB; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203.2mm; Cable Tie Width:4.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Dual Lock; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4688
Product Name Cable Tie, Dual Lock, 50.8Mm, 75Lb; Cable Tie Material Gardner Bender
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details