Gardner Bender Cable Tie, Dual Lock, 34.9Mm, 45Lb, Blk; Cable Tie Material Gardner Bender 46-206UVB

Description
CABLE TIE, DUAL LOCK, 34.9MM, 45LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:152.4mm; Cable Tie Width:3.3mm; Cable Bundle Diameter Max:34.9mm; Cable Tie Type:Dual Lock; Product Range:
Datasheet
Description
CABLE TIE, DUAL LOCK, 34.9MM, 45LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:152.4mm; Cable Tie Width:3.3mm; Cable Bundle Diameter Max:34.9mm; Cable Tie Type:Dual Lock; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Dual Lock, 34.9Mm, 45Lb, Blk; Cable Tie Material Gardner Bender - 60AC4686 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Dual Lock, 34.9Mm, 45Lb, Blk; Cable Tie Material Gardner Bender
60AC4686
Cable Tie, Dual Lock, 34.9Mm, 45Lb, Blk; Cable Tie Material Gardner Bender 60AC4686
CABLE TIE, DUAL LOCK, 34.9MM, 45LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:152.4mm; Cable Tie Width:3.3mm; Cable Bundle Diameter Max:34.9mm; Cable Tie Type:Dual Lock; Product Range:

CABLE TIE, DUAL LOCK, 34.9MM, 45LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:152.4mm; Cable Tie Width:3.3mm; Cable Bundle Diameter Max:34.9mm; Cable Tie Type:Dual Lock; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 60AC4686
Product Name Cable Tie, Dual Lock, 34.9Mm, 45Lb, Blk; Cable Tie Material Gardner Bender
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details