CABLE TIE, HEAVY DUTY, 124.5MM, 175LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:431.8mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:124.5mm; Cable Tie Type:Heavy Duty; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 60AC4678 |
| Product Name | Cable Tie, Heavy Duty, 124.5Mm, 175Lb; Cable Tie Material Gardner Bender |
| Length | 17 inch (432 mm) |