Gardner Bender Wire Marker, Pa Cloth, 0-15/a-Z/symbol; Marker Type Gardner Bender 42-028

Description
WIRE MARKER, PA CLOTH, 0-15/A-Z/SYMBOL; Marker Type:Self Adhesive; Legend:0 to 15, A to Z, Symbols: +, -, /; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black
Datasheet
Description
WIRE MARKER, PA CLOTH, 0-15/A-Z/SYMBOL; Marker Type:Self Adhesive; Legend:0 to 15, A to Z, Symbols: +, -, /; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Pa Cloth, 0-15/a-Z/symbol; Marker Type Gardner Bender - 60AC4666 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Pa Cloth, 0-15/a-Z/symbol; Marker Type Gardner Bender
60AC4666
Wire Marker, Pa Cloth, 0-15/a-Z/symbol; Marker Type Gardner Bender 60AC4666
WIRE MARKER, PA CLOTH, 0-15/A-Z/SYMBOL; Marker Type:Self Adhesive; Legend:0 to 15, A to Z, Symbols: +, -, /; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black

WIRE MARKER, PA CLOTH, 0-15/A-Z/SYMBOL; Marker Type:Self Adhesive; Legend:0 to 15, A to Z, Symbols: +, -, /; Marker Dimensions:5.5mm x 5.3mm, 5.5mm x 17.5mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 60AC4666
Product Name Wire Marker, Pa Cloth, 0-15/a-Z/symbol; Marker Type Gardner Bender
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Markers - 0801453-ND - DigiKey
PHOENIX CONTACT USA
Specs
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details