Gardner Bender GB Clamps 14-630

Description
Battery Clamps, 2pcs/CD, 30A Max,
Description
Battery Clamps, 2pcs/CD, 30A Max,

Suppliers

Company
Product
Description
Supplier Links
GB Clamps - 14-630 - Galco Industrial Electronics
Madison Heights, MI, United States
GB Clamps
14-630
GB Clamps 14-630
Battery Clamps, 2pcs/CD, 30A Max,

Battery Clamps, 2pcs/CD, 30A Max,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Cable Clamps
Product Number 14-630
Product Name GB Clamps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2138537 - RS Components, Ltd.
Specs
Material Nylon
Diameter 0.217 inch (5.5 mm)
View Details
Cushioned Cable Clamp - 8091 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details