Advantech 16-ch Source-type Isolated Digital Output Module with LED ADAM-5056SO-AE

Description
16-ch Source-type Isolated Digital Output Module with LED Optical Isolation: 2500 Vdc Over Voltage Protection: 70 Vdc Power Consumption: 0.6 W (max.) 16-channel
Request a Quote Datasheet
Description
16-ch Source-type Isolated Digital Output Module with LED Optical Isolation: 2500 Vdc Over Voltage Protection: 70 Vdc Power Consumption: 0.6 W (max.) 16-channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-ch Source-type Isolated Digital Output Module with LED - ADAM-5056SO-AE - Advantech
Cincinnati, OH, United States
16-ch Source-type Isolated Digital Output Module with LED
ADAM-5056SO-AE
16-ch Source-type Isolated Digital Output Module with LED ADAM-5056SO-AE
16-ch Source-type Isolated Digital Output Module with LED Optical Isolation: 2500 Vdc Over Voltage Protection: 70 Vdc Power Consumption: 0.6 W (max.) 16-channel

16-ch Source-type Isolated Digital Output Module with LED

  • Optical Isolation: 2500 Vdc
  • Over Voltage Protection: 70 Vdc
  • Power Consumption: 0.6 W (max.)
  • 16-channel
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-5056SO-AE
Product Name 16-ch Source-type Isolated Digital Output Module with LED
Data Acquisition Output Module
Unlock Full Specs
to access all available technical data

Similar Products

8-ch Digital Input Module - ADAM-3651-AE - Advantech
Specs
Data Acquisition Input Module
Filter / Amplifier Filter
DC Voltage Wet Contact Logic Level 0: 0~+5 V Logic Level 1: +11~30V
View Details
2 suppliers
4-ch Analog Output Module - ADAM-3624-AE - Advantech
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
Resolution 12 bits
View Details
2 suppliers
500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1715U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 500 kHz
Resolution 12 bits
View Details
2 suppliers
4-Channel Relay Output Module - ADAM-4060 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details