Advantech 8-ch Source-type Digital Output EtherCAT Slice IO Module AMAX-5056SO-A

Description
8-ch Source-type Digital Output EtherCAT Slice IO Module Channels: 8 (Source Type) Voltage Rating: 10~30VDC Rated Current Output: 0.5A per channel at signal "1" Leakage Current: 10 μA per channel at signal "0" Output Delay: From logic level 0 to 1: 150μs; From logic level 1 to 0: 2ms
Request a Quote Datasheet
Description
8-ch Source-type Digital Output EtherCAT Slice IO Module Channels: 8 (Source Type) Voltage Rating: 10~30VDC Rated Current Output: 0.5A per channel at signal "1" Leakage Current: 10 μA per channel at signal "0" Output Delay: From logic level 0 to 1: 150μs; From logic level 1 to 0: 2ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-ch Source-type Digital Output EtherCAT Slice IO Module - AMAX-5056SO-A - Advantech
Cincinnati, OH, United States
8-ch Source-type Digital Output EtherCAT Slice IO Module
AMAX-5056SO-A
8-ch Source-type Digital Output EtherCAT Slice IO Module AMAX-5056SO-A
8-ch Source-type Digital Output EtherCAT Slice IO Module Channels: 8 (Source Type) Voltage Rating: 10~30VDC Rated Current Output: 0.5A per channel at signal "1" Leakage Current: 10 μA per channel at signal "0" Output Delay: From logic level 0 to 1: 150μs; From logic level 1 to 0: 2ms

8-ch Source-type Digital Output EtherCAT Slice IO Module

  • Channels: 8 (Source Type)
  • Voltage Rating: 10~30VDC
  • Rated Current Output: 0.5A per channel at signal "1"
  • Leakage Current: 10 μA per channel at signal "0"
  • Output Delay: From logic level 0 to 1: 150μs; From logic level 1 to 0: 2ms
Buy Now Datasheet
PLC Modules - 2084-AMAX-5056SO-A-ND - DigiKey
Thief River Falls, MN, United States
Output Module DIN Rail 10 ~ 30VDC

Output Module DIN Rail 10 ~ 30VDC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Output Modules
Product Number AMAX-5056SO-A 2084-AMAX-5056SO-A-ND
Product Name 8-ch Source-type Digital Output EtherCAT Slice IO Module PLC Modules
Data Acquisition Output Module; Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Proprietary LPWAN IoT Wireless Modular I/O - WISE-4210-NA - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Pole, Stack
DC Voltage 10~50 VDC
View Details
4-slot Distributed DA&C System for RS-485 - ADAM-5000/485-AE - Advantech
Specs
Form Factor DIN Rail; Wall, DIN-rail
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
3-ch RTD Input Module - ADAM-5013-A2E - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 10 kHz
Resolution 16 bits
View Details
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module - AMAX-4830-B - Advantech
Specs
Data Acquisition Input Module; Output Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Outputs Analog Voltage Output
View Details
2 suppliers