Advantech 2-ch Sink-type Digital Output Timestamp EtherCAT Slice IO Module AMAX-5056T

Description
2-ch Sink-type Digital Output Timestamp EtherCAT Slice IO Module Precise and Deterministic Digital Output 2-ch Timestamp Digital Output Timestamp resolution: 1ns Synchronized Digital Output
Request a Quote Datasheet
Description
2-ch Sink-type Digital Output Timestamp EtherCAT Slice IO Module Precise and Deterministic Digital Output 2-ch Timestamp Digital Output Timestamp resolution: 1ns Synchronized Digital Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-ch Sink-type Digital Output Timestamp EtherCAT Slice IO Module -  - Advantech
Cincinnati, OH, United States
2-ch Sink-type Digital Output Timestamp EtherCAT Slice IO Module
2-ch Sink-type Digital Output Timestamp EtherCAT Slice IO Module
2-ch Sink-type Digital Output Timestamp EtherCAT Slice IO Module Precise and Deterministic Digital Output 2-ch Timestamp Digital Output Timestamp resolution: 1ns Synchronized Digital Output

2-ch Sink-type Digital Output Timestamp EtherCAT Slice IO Module

  • Precise and Deterministic Digital Output
  • 2-ch Timestamp Digital Output
  • Timestamp resolution: 1ns
  • Synchronized Digital Output
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Name 2-ch Sink-type Digital Output Timestamp EtherCAT Slice IO Module
Data Acquisition Output Module; Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1753-CE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 8 bits
DC Voltage 0.8 ~ 2V
View Details
16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O - ADAM-250PN-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor Wall
DC Voltage 24 VDC
View Details
6AI/2AO/2DI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6024-D - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Analog Current Output
Sampling Frequency 0.0100 kHz
View Details
2 suppliers
16-ch Source-type Digital Output EtherCAT Slice IO Module - AMAX-5057SO-A2 - Advantech
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers