OneTech Group Automotive Development Computer Board

Description
MCU's Technical Specifications Native and evolutive intelligence board compatible Microchip processor LoRaWAN and SigFox Compatible Internet access via Wifi, GPRS, or Ethernet GPS, Temperature, Pressure, and Humidity in native Smart power management Two relays (NO 250VAC/2A) and a DC 12V/1A control Two programmable pushbuttons & two Bicolor RG LEDs Interfaces: SPI, 12C, UART, RS485, ADC/DAC Protocols: Zigbee, Z-Wave, BLE, Wireless M-Bus, NB-IoT Automotive protocols: CAN, LIN, and Flexray
Description
MCU's Technical Specifications Native and evolutive intelligence board compatible Microchip processor LoRaWAN and SigFox Compatible Internet access via Wifi, GPRS, or Ethernet GPS, Temperature, Pressure, and Humidity in native Smart power management Two relays (NO 250VAC/2A) and a DC 12V/1A control Two programmable pushbuttons & two Bicolor RG LEDs Interfaces: SPI, 12C, UART, RS485, ADC/DAC Protocols: Zigbee, Z-Wave, BLE, Wireless M-Bus, NB-IoT Automotive protocols: CAN, LIN, and Flexray

Suppliers

Company
Product
Description
Supplier Links
Automotive Development Computer Board -  - OneTech Group
Z.I. Charguia II, Tunisia
Automotive Development Computer Board
Automotive Development Computer Board
MCU's Technical Specifications Native and evolutive intelligence board compatible Microchip processor LoRaWAN and SigFox Compatible Internet access via Wifi, GPRS, or Ethernet GPS, Temperature, Pressure, and Humidity in native Smart power management Two relays (NO 250VAC/2A) and a DC 12V/1A control Two programmable pushbuttons & two Bicolor RG LEDs Interfaces: SPI, 12C, UART, RS485, ADC/DAC Protocols: Zigbee, Z-Wave, BLE, Wireless M-Bus, NB-IoT Automotive protocols: CAN, LIN, and Flexray

MCU's Technical Specifications

  • Native and evolutive intelligence board compatible Microchip processor
  • LoRaWAN and SigFox Compatible
  • Internet access via Wifi, GPRS, or Ethernet
  • GPS, Temperature, Pressure, and Humidity in native
  • Smart power management
  • Two relays (NO 250VAC/2A) and a DC 12V/1A control
  • Two programmable pushbuttons & two Bicolor RG LEDs
  • Interfaces: SPI, 12C, UART, RS485, ADC/DAC
  • Protocols: Zigbee, Z-Wave, BLE, Wireless M-Bus, NB-IoT
  • Automotive protocols: CAN, LIN, and Flexray
Supplier's Site

Technical Specifications

  OneTech Group
Product Category Single Board Computers (SBC)
Product Name Automotive Development Computer Board
Processor / CPU ARM CORTEX M0/32 bits
Computer Bus USB
CPU Speed 48 MHz
Main Memory 0 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - MIO-5250N-S6A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1600 MHz
Features RoHS; Watchdog Timer
View Details
Universal Development Computer Board - MENZU Board - OneTech Group
Specs
Computer Bus USB
Ports USB; USB Mini-B
Communication Networks UART, SPI, ADC, DAC, IC, RS485
View Details
3.5
Specs
Processor / CPU Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
Computer Bus PCIe; USB
CPU Speed 1600 to 2200 MHz
View Details