Acromag, Inc. 600T Series Signal Splitter, Loop-Powered 653T-0500

Description
4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units convert a 4-20mA process current input into two identical isolated 4-20mA output signals. Power is obtained from the output loop (sinks current). Each channel operates independently to prevent interaction between channels. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Splitters are available in 2-wire loop-powered and 4-wire AC/DC-powered models. The loop powered model runs on 12-50 VDC power from the output loop, has a built-in isolated excitation supply with short circuit protection, and can drive up to two field 2-wire process loops. The AC/DC-powered unit runs on 5-36 VDC SELV or 90-250 VAC with a low input burden that keeps voltage drop to less than 1.5 V for full-scale current and support wide 0 to 1000 ohm load range with no trimming is required if the load varies. Current limiting safely limits output to 27 mA. The splitters are DIN-rail mountable and feature removable terminal blocks. Both units feature pluggable terminals, zero/span trim pots and power LEDs that make installation, maintenance, and long term service easy. For easy troubleshooting, each unit has LEDs and diagnostic test points. Power LEDs help identify output open loop conditions. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring. Power Requirement 12 to 36V DC (loop-powered) Two-wire transmitter Approvals CE marked. UL, cUL listed Class I, Division 2, Groups A, B, C, D. Features Two channels in a single unit saves space and reduces costs. Signal splitter model (653T) provides two identical outputs from one input signal. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Independent channels prevent signal interaction and offer spares for later use. Power LEDs provide a visual indication of operational process loops. Excellent accuracy and stability ensure reliable operation in noisy environments. -25 to 70°C (-13 to 158F) operation
Datasheet
Description
4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units convert a 4-20mA process current input into two identical isolated 4-20mA output signals. Power is obtained from the output loop (sinks current). Each channel operates independently to prevent interaction between channels. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Splitters are available in 2-wire loop-powered and 4-wire AC/DC-powered models. The loop powered model runs on 12-50 VDC power from the output loop, has a built-in isolated excitation supply with short circuit protection, and can drive up to two field 2-wire process loops. The AC/DC-powered unit runs on 5-36 VDC SELV or 90-250 VAC with a low input burden that keeps voltage drop to less than 1.5 V for full-scale current and support wide 0 to 1000 ohm load range with no trimming is required if the load varies. Current limiting safely limits output to 27 mA. The splitters are DIN-rail mountable and feature removable terminal blocks. Both units feature pluggable terminals, zero/span trim pots and power LEDs that make installation, maintenance, and long term service easy. For easy troubleshooting, each unit has LEDs and diagnostic test points. Power LEDs help identify output open loop conditions. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring. Power Requirement 12 to 36V DC (loop-powered) Two-wire transmitter Approvals CE marked. UL, cUL listed Class I, Division 2, Groups A, B, C, D. Features Two channels in a single unit saves space and reduces costs. Signal splitter model (653T) provides two identical outputs from one input signal. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Independent channels prevent signal interaction and offer spares for later use. Power LEDs provide a visual indication of operational process loops. Excellent accuracy and stability ensure reliable operation in noisy environments. -25 to 70°C (-13 to 158F) operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600T Series Signal Splitter, Loop-Powered - 653T-0500 - Acromag, Inc.
Wixom, MI, United States
600T Series Signal Splitter, Loop-Powered
653T-0500
600T Series Signal Splitter, Loop-Powered 653T-0500
4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units convert a 4-20mA process current input into two identical isolated 4-20mA output signals. Power is obtained from the output loop (sinks current). Each channel operates independently to prevent interaction between channels. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Splitters are available in 2-wire loop-powered and 4-wire AC/DC-powered models. The loop powered model runs on 12-50 VDC power from the output loop, has a built-in isolated excitation supply with short circuit protection, and can drive up to two field 2-wire process loops. The AC/DC-powered unit runs on 5-36 VDC SELV or 90-250 VAC with a low input burden that keeps voltage drop to less than 1.5 V for full-scale current and support wide 0 to 1000 ohm load range with no trimming is required if the load varies. Current limiting safely limits output to 27 mA. The splitters are DIN-rail mountable and feature removable terminal blocks. Both units feature pluggable terminals, zero/span trim pots and power LEDs that make installation, maintenance, and long term service easy. For easy troubleshooting, each unit has LEDs and diagnostic test points. Power LEDs help identify output open loop conditions. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring. Power Requirement 12 to 36V DC (loop-powered) Two-wire transmitter Approvals CE marked. UL, cUL listed Class I, Division 2, Groups A, B, C, D. Features Two channels in a single unit saves space and reduces costs. Signal splitter model (653T) provides two identical outputs from one input signal. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Independent channels prevent signal interaction and offer spares for later use. Power LEDs provide a visual indication of operational process loops. Excellent accuracy and stability ensure reliable operation in noisy environments. -25 to 70°C (-13 to 158F) operation
  • 4 to 20mA DC input
  • 4 to 20mA DC output
  • 15-36V DC SELV, 90-250V AC power
  • Single or dual I/O with a dual output model and full isolation

These units convert a 4-20mA process current input into two identical isolated 4-20mA output signals. Power is obtained from the output loop (sinks current).

Each channel operates independently to prevent interaction between channels. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Splitters are available in 2-wire loop-powered and 4-wire AC/DC-powered models. The loop powered model runs on 12-50 VDC power from the output loop, has a built-in isolated excitation supply with short circuit protection, and can drive up to two field 2-wire process loops. The AC/DC-powered unit runs on 5-36 VDC SELV or 90-250 VAC with a low input burden that keeps voltage drop to less than 1.5 V for full-scale current and support wide 0 to 1000 ohm load range with no trimming is required if the load varies. Current limiting safely limits output to 27 mA. The splitters are DIN-rail mountable and feature removable terminal blocks. Both units feature pluggable terminals, zero/span trim pots and power LEDs that make installation, maintenance, and long term service easy.

For easy troubleshooting, each unit has LEDs and diagnostic test points. Power LEDs help identify output open loop conditions. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring.

Power Requirement
12 to 36V DC (loop-powered)
Two-wire transmitter

Approvals
CE marked. UL, cUL listed
Class I, Division 2, Groups A, B, C, D.

Features

  • Two channels in a single unit saves space and reduces costs.
  • Signal splitter model (653T) provides two identical outputs from one input signal.
  • Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals.
  • Independent channels prevent signal interaction and offer spares for later use.
  • Power LEDs provide a visual indication of operational process loops.
  • Excellent accuracy and stability ensure reliable operation in noisy environments.
  • -25 to 70°C (-13 to 158F) operation
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Signal Conditioners
Product Number 653T-0500
Product Name 600T Series Signal Splitter, Loop-Powered
Form Factor DIN Rail; Rack Mount (optional feature)
Excitation Voltage
Outputs Analog Current Output
User Interface None; Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with Removable Terminals - LCA-RTC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
Signal Conditioners - 1370331 - RS Components, Ltd.
Specs
Signal Conditioning Frequency to voltage/current
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
View Details