Acromag, Inc. Flat Pack 450T Series Transmitter, AC-Powered, mV Input 450T-MV1-V5-DIN-NCR

Description
• DC voltage or DC current input • DC voltage or DC current output • Loop or DC or AC power • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional process current or voltage output signals. Accuracy ±0.1% of calibrated span or ±0.25 mV, whichever is greater. Includes repeatability, hysteresis, terminal point linearity, and adjustment resolution. Ambient Temperature Effect Less than ±0.01% of output span per °F (±0.018% per °C). (Specification includes the combined effects of zero and span over temperature). Noise Resistance RFI: Less than ±0.5% ,of output span effect. EMI: Less than ±0.25% of output span effect. Noise Rejection Common Mode: 120dB at 60Hz, 100 ohm unbalance. Normal Mode: 30dB at 60Hz, 100 ohm source. Response Time Output reaches 98% of output span in 300mS. Bandwidth -3dB at 3 Hz, typical. Output Compliance 250T: RLOAD (max.) = (VSUPPLY - 12V) / 20mA. 350T: RLOAD (max.) = (VSUPPLY - 2.5V) / 20mA. 450T: RLOAD = 600 ohms.
Datasheet
Description
• DC voltage or DC current input • DC voltage or DC current output • Loop or DC or AC power • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional process current or voltage output signals. Accuracy ±0.1% of calibrated span or ±0.25 mV, whichever is greater. Includes repeatability, hysteresis, terminal point linearity, and adjustment resolution. Ambient Temperature Effect Less than ±0.01% of output span per °F (±0.018% per °C). (Specification includes the combined effects of zero and span over temperature). Noise Resistance RFI: Less than ±0.5% ,of output span effect. EMI: Less than ±0.25% of output span effect. Noise Rejection Common Mode: 120dB at 60Hz, 100 ohm unbalance. Normal Mode: 30dB at 60Hz, 100 ohm source. Response Time Output reaches 98% of output span in 300mS. Bandwidth -3dB at 3 Hz, typical. Output Compliance 250T: RLOAD (max.) = (VSUPPLY - 12V) / 20mA. 350T: RLOAD (max.) = (VSUPPLY - 2.5V) / 20mA. 450T: RLOAD = 600 ohms.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Pack 450T Series Transmitter, AC-Powered, mV Input - 450T-MV1-V5-DIN-NCR - Acromag, Inc.
Wixom, MI, United States
Flat Pack 450T Series Transmitter, AC-Powered, mV Input
450T-MV1-V5-DIN-NCR
Flat Pack 450T Series Transmitter, AC-Powered, mV Input 450T-MV1-V5-DIN-NCR
• DC voltage or DC current input • DC voltage or DC current output • Loop or DC or AC power • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional process current or voltage output signals. Accuracy ±0.1% of calibrated span or ±0.25 mV, whichever is greater. Includes repeatability, hysteresis, terminal point linearity, and adjustment resolution. Ambient Temperature Effect Less than ±0.01% of output span per °F (±0.018% per °C). (Specification includes the combined effects of zero and span over temperature). Noise Resistance RFI: Less than ±0.5% ,of output span effect. EMI: Less than ±0.25% of output span effect. Noise Rejection Common Mode: 120dB at 60Hz, 100 ohm unbalance. Normal Mode: 30dB at 60Hz, 100 ohm source. Response Time Output reaches 98% of output span in 300mS. Bandwidth -3dB at 3 Hz, typical. Output Compliance 250T: RLOAD (max.) = (VSUPPLY - 12V) / 20mA. 350T: RLOAD (max.) = (VSUPPLY - 2.5V) / 20mA. 450T: RLOAD = 600 ohms.

• DC voltage or DC current input

• DC voltage or DC current output

• Loop or DC or AC power

• Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power.

These models convert sensor inputs to proportional process current or voltage output signals.

Accuracy
±0.1% of calibrated span or ±0.25 mV, whichever is
greater. Includes repeatability, hysteresis, terminal
point linearity, and adjustment resolution.

Ambient Temperature Effect
Less than ±0.01% of output span per °F (±0.018% per
°C). (Specification includes the combined effects of zero
and span over temperature).

Noise Resistance
RFI: Less than ±0.5% ,of output span effect.
EMI: Less than ±0.25% of output span effect.

Noise Rejection
Common Mode: 120dB at 60Hz, 100 ohm unbalance.
Normal Mode: 30dB at 60Hz, 100 ohm source.

Response Time
Output reaches 98% of output span in 300mS.

Bandwidth
-3dB at 3 Hz, typical.

Output Compliance
250T: RLOAD (max.) = (VSUPPLY - 12V) / 20mA.
350T: RLOAD (max.) = (VSUPPLY - 2.5V) / 20mA.
450T: RLOAD = 600 ohms.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Signal Conditioners
Product Number 450T-MV1-V5-DIN-NCR
Product Name Flat Pack 450T Series Transmitter, AC-Powered, mV Input
Signal Conditioning Transmitter
Form Factor DIN Rail
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

E749L In-Line LVDT Amplifier . Supply 5 to 18V, Output ±2.2V (isolated). - E749L - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz (flat)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolator ICs - 349348 - RS Components, Ltd.
Specs
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details