ACRO Manufacturing Industries Ltd. Custom Gasket EPDM Rubber

Description
(Ethylene Propylene Diene Monomer) rubber has excellent resistance to ozone, sun and oxygen. Peroxide cured EPDM can be used in applications where temperature ranges from -53ºC to 150ºC (-65F to 302F). Available in Economy grade, High grade and Peroxide Cure grades - Durometer ranges from 40-80.Trade names - Dutral*, Nordel®, Vistalon*
Description
(Ethylene Propylene Diene Monomer) rubber has excellent resistance to ozone, sun and oxygen. Peroxide cured EPDM can be used in applications where temperature ranges from -53ºC to 150ºC (-65F to 302F). Available in Economy grade, High grade and Peroxide Cure grades - Durometer ranges from 40-80.Trade names - Dutral*, Nordel®, Vistalon*

Suppliers

Company
Product
Description
Supplier Links
Custom Gasket - EPDM Rubber - ACRO Manufacturing Industries Ltd.
Brampton, Ontario, Canada
Custom Gasket
EPDM Rubber
Custom Gasket EPDM Rubber
(Ethylene Propylene Diene Monomer) rubber has excellent resistance to ozone, sun and oxygen. Peroxide cured EPDM can be used in applications where temperature ranges from -53ºC to 150ºC (-65F to 302F). Available in Economy grade, High grade and Peroxide Cure grades - Durometer ranges from 40-80.Trade names - Dutral*, Nordel®, Vistalon*

(Ethylene Propylene Diene Monomer) rubber has excellent resistance to ozone, sun and oxygen. Peroxide cured EPDM can be used in applications where temperature ranges from -53ºC to 150ºC (-65F to 302F). Available in Economy grade, High grade and Peroxide Cure grades - Durometer ranges from 40-80.Trade names - Dutral*, Nordel®, Vistalon*

Supplier's Site

Technical Specifications

  ACRO Manufacturing Industries Ltd.
Product Category Gaskets and Gasketing
Product Number EPDM Rubber
Product Name Custom Gasket
Gasket Type Custom Shape / Application
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2423934-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 0.8752 inch (22.23 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 50m Length - GA-204-82-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
2 suppliers