TE Connectivity EMI Connector Gaskets 2423934-1

Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 22.23 MM  [.875 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 8 Other Shore A Hardness : 65 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 22.23 MM  [.875 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 8 Other Shore A Hardness : 65 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Connector Gaskets - 2423934-1 - TE Connectivity
Berwyn, PA, United States
EMI Connector Gaskets
2423934-1
EMI Connector Gaskets 2423934-1
Body Features Gasket Shape : Rectangular Gasket Type : EMI Connector Gasket Dimensions Product Thickness : .8 MM  [.031 INCH ] Product Width : 22.23 MM  [.875 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .05 Operation/Applicatio n Compatible With Connector Shell Size : 8 Other Shore A Hardness : 65 Product Type Features Binding Material : Fluorosilicone Filler Material : Nickel Plated Graphite Finished Type : Conductive Sheet Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Shape : Rectangular
  • Gasket Type : EMI Connector Gasket

Dimensions


  • Product Thickness : .8 MM  [.031 INCH ]
  • Product Width : 22.23 MM  [.875 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : Yes
  • Volume Resistivity (Max) (OHMCM) : .05

Operation/Application


  • Compatible With Connector Shell Size : 8

Other


  • Shore A Hardness : 65

Product Type Features


  • Binding Material : Fluorosilicone
  • Filler Material : Nickel Plated Graphite
  • Finished Type : Conductive Sheet

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet
Circular Connector Seals - 2611007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Seals
2611007
Circular Connector Seals 2611007
TE Connectivity 92-22016

TE Connectivity 92-22016

Supplier's Site
Circular Connector Seals - 2611008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Seals
2611008
Circular Connector Seals 2611008
TE Connectivity 92-22016

TE Connectivity 92-22016

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Gaskets and Gasketing Gaskets and Gasketing
Product Number 2423934-1 2611007
Product Name EMI Connector Gaskets Circular Connector Seals
Material Nickel Plated Graphite
Width 0.8752 inch (22.23 mm)
Thickness 0.0315 inch (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gaskets & O-Rings - 609128 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Silicone Rubber; Silicone
Thickness 0.0709 inch (1.8 mm)
View Details
EMI Connector Gaskets - 2488588-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.5 inch (63.5 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Gaskets & O-Rings - 2664976 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nickel Plated Graphite
Thickness 0.0709 inch (1.8 mm)
View Details
EMI Connector Gaskets - 2423907-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 3.25 inch (82.55 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details