ACRO Manufacturing Industries Ltd. Datasheets for Gaskets and Gasketing

Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more

Product Name Notes
(cis-polyisoprene) - This rubber has good creep and stress relaxation resistance and is low cost. It's main disadvantage is lack of resistance to oxygen and ozone/uv. Temperature ranges: -51.1ºC to...
(Ethylene Propylene Diene Monomer) rubber has excellent resistance to ozone, sun and oxygen. Peroxide cured EPDM can be used in applications where temperature ranges from -53ºC to 150ºC (-65F to...
(Isobutylene-isopren e copolymer) rubber is predominately used for inner tubes of pneumatic tires and in vacuum and high pressure applications. It has excellent resistance to weathering, oxygen, heat and ozone.
Closed Cell Nitrile (Buna-N) is an excellent gasket material for applications that require fuel, oil and UV resistance. This material also performs well in petroleum-based applications. Temperature operating ranges of...
Closed Cell PVC / Nitrile sponge combines superior absorbing properties and good chemical resistance. This material is designed for applications where temperatures can range between -40°C to 93.3°C (-40° F...
Cloth Inserted rubber (SBR, Neoprene, EPDM, Buna-N) is a rubber sheet with a polyester, nylon, cotton, or fiberglass fabric impregnated in the rubber. This material improves stability in flanged gasket...
Cork has an extremely strong and flexible membrane that is waterproof and airtight making it flexible, compressible and elastic. Cork will always retain its original shape, no matter what sort...
Cross-linked Polyethylene Foam has good thermal insulating properties and excellent chemical resistant properties that make it suitable for a wide range of applications. Other characteristics include a smooth surface, excellent...
Electrical grade of Vulcanized Fiber. Fish Paper is lightweight, and is more resistant to heat and cold than comparable plastic materials. Fish Paper retains its strength and resilience up to...
EPDM (Ethylene Propylene Diene Monomer) closed cell sponge rubber material offers excellent resistance to ozone and oxidation. It also provides good aging properties and compressibility. This material is used in...
Features high / low temperature resistance and superior compression set. It is also resistant to UV/Ozone, offers excellent aging characteristics and is fungus resistant. Silicone rubbers are available in different...
It is used as a replacement for metal in many applications due to its low production cost, ease to mold and lightweight. Additionally PVC is a great substitute where corrosion...
Known for its toughness, near-zero moisture absorption, excellent chemical, and electrical insulating resistance properties. Polyethylene plastics are classified by density and the differences can be noted in its rigidity, heat...
Mylar polyester film has the ability to retain good physical properties over a wide temperature range.
Natural open cell sponge is excellent for cushioning applications as well as applications that requires a skid resistant surface. This material does not take a compression set. Temperature operating ranges...
Nylon has high tensile strength; flex modulus, impact strength, and abrasive resistance. Nylons work with little or no lubrication, but lubrication will improve the life and load carrying properties. It...
Polyurethane foam is an open cell flexible foam material. It is economical, and ideal for applications such as; cushioning, dust, moisture sealing, thermal and acoustic insulation. This material is available...
These foams offer an excellent compression set resistance and high resilience, providing a gasket seal that won't break down over extended use. These characteristics allow this material to be used...
This material has many unique properties, which make it valuable in scores of applications. It has a very high melting point, and is also stable at very low temperatures. It...
This material has the same product features as natural open cell sponge and performs well within petroleum-based applications.
This material is extremely versatile because of its unusual combination of properties. All grades are lightweight, structurally strong, and moisture-resistant. High-pressure laminates do not soften appreciably under reapplication of heat,...
This material offers provides good resistance to acids, gasoline, and oil. This material is well suited for long term outdoor applications such as electrical enclosures and weather stripping and has...
This material provides excellent resistance to oil, chemical and heat and is used in a wide range of applications. It also offers high uv and ozone resistance. This rubber is...
This material provides superior qualities and is very versatile and cost effective It has good impact strength, surface hardness, dimensional stability and excellent abrasion resistance. Polypropylene is resistant to a...
This polyimide film possesses a unique combination of properties that make it ideal for a variety of applications in many different industries. The ability of Kapton to maintain its excellent...
This product withstands short-term electrical stresses of 18 to 40 kV/mm (457 to 1015 V/mil) depending on product type and thickness, with no need for further treatment with varnishes or...
This rubber has excellent resistance to heat, oil, and concentrated acids. Viton has exceptional performance in very hot and extremely corrosive environments. It was originally introduced for use in the...
This rubber has excellent resistance to uv / ozone and most chemicals, but has poor fuel resistance. Chlorosulphonated Polyethylene is one of the most weather-resistant elastomers available. Temperature ranges -28.9ºC...
This rubber offers excellent resistance to oils, solvents, petroleum-based hydraulic fluids and fuels. It also performs well in both hot and cold temperatures and provides good resistance to hydrocarbon solvents,...
Used as a general purpose sponge gasket that is resistant to ozone, sunlight, and oxidation. It offers temperature operating ranges of -40°C to 82.2°C (-40° F to + 180° F).
Vegetable fiber & vegetable fiber with cork gasket papers are produced from a strong and flexible high grade plant fiber impregnated with protein and glycerin binders. Used in industrial, chemical,...