ACR Systems, Inc. Single-channel Waterproof Temperature Data Logger Nautilus85

Description
The Nautilus85 is a durable, robust data logger that can monitor temperature in a variety of applications and is particularly well suited for the food and beverage, biomedical, pharmaceutical industries. As well as industries with hostile or "wet" environments (i.e. wastewater treatment plant). Housed in a stainless steel or aluminum casing, it can withstand virtually any environment and with an operating pressure range up to 2000 PSI, it is ideal for monitoring temperature in any type of water including oceans, ponds, rivers, streams and wastewater.
Datasheet
Description
The Nautilus85 is a durable, robust data logger that can monitor temperature in a variety of applications and is particularly well suited for the food and beverage, biomedical, pharmaceutical industries. As well as industries with hostile or "wet" environments (i.e. wastewater treatment plant). Housed in a stainless steel or aluminum casing, it can withstand virtually any environment and with an operating pressure range up to 2000 PSI, it is ideal for monitoring temperature in any type of water including oceans, ponds, rivers, streams and wastewater.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-channel Waterproof Temperature Data Logger - Nautilus85 - ACR Systems, Inc.
Surrey, British Columbia, Canada
Single-channel Waterproof Temperature Data Logger
Nautilus85
Single-channel Waterproof Temperature Data Logger Nautilus85
The Nautilus85 is a durable, robust data logger that can monitor temperature in a variety of applications and is particularly well suited for the food and beverage, biomedical, pharmaceutical industries. As well as industries with hostile or "wet" environments (i.e. wastewater treatment plant). Housed in a stainless steel or aluminum casing, it can withstand virtually any environment and with an operating pressure range up to 2000 PSI, it is ideal for monitoring temperature in any type of water including oceans, ponds, rivers, streams and wastewater.

The Nautilus85 is a durable, robust data logger that can monitor temperature in a variety of applications and is particularly well suited for the food and beverage, biomedical, pharmaceutical industries. As well as industries with hostile or "wet" environments (i.e. wastewater treatment plant). Housed in a stainless steel or aluminum casing, it can withstand virtually any environment and with an operating pressure range up to 2000 PSI, it is ideal for monitoring temperature in any type of water including oceans, ponds, rivers, streams and wastewater.

Datasheet

Technical Specifications

  ACR Systems, Inc.
Product Category Data Acquisition
Product Number Nautilus85
Product Name Single-channel Waterproof Temperature Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

16 x digital in Ex e - modex-ethernet-remote-16-x-digital-in-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details
3-ch Input Module LAN-XI 102.4kHz w/o FP - -3052-A-030-X - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details