Armacell LLC AP Armaflex™ SA Duct Liners/Wraps

Description
AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control, resistance to moisture, damage or heat gain; or HVAC noise blocking or sound dampening. AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are black, flexible elastomeric thermal insulation. It is made with Microban® antimicrobial product protection, EPA registered for use in air ducts (EPA Reg. No. 1258-840-42182). AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are GREENGUARD Children and Schools Indoor Air Quality Certified®, are plenum rated and meet NFPA standards for institutional air ducts. Specifications AP Armaflex AP Armaflex FS Test Method Thermal Conductivity, Btu • in./h • ft2 • °F 75°F mean temperature 90°F mean temperature 0.25 0.256 0.28 0.256 ASTM C 177 or C 518 Water Vapor Permeability 0.05 Perm-inch 0.08 Perm-inch ASTM 96, Procedure A Flame Spread and Smoke Developed Index ➀ Through 1” Through 1” 25/50 1-1/2” and 2” 25/50 ASTM E 84, CAN/ULC S102 Water Absorption 0.2% by volume ASTM C 209 Upper Use Limit ➁ 180˚F Lower Use Limit ➂ -297˚F Mold Growth Fungi Resistance Bacterial Resistance Meets requirements UL181 ASTM G21/C1338 ASTM G22 Erosion Resistance Does not break away, flake off or show evidence or delamination at velocities of 10,000 ft/min ASTM C 1071 Corrosiveness Noncorrosive ASTM C 665 Odor Emissions No objectionable odors ASTM C 665 ➀ Numerical flammability ratings alone may not define the performance of products under actual fire conditions. ➁ Withstands temperature of 250°F when tested according to ASTM C 411. Although this insulation will withstand high temperatures, continuous use temperature should be limited to 180°F. ➂ At temperatures below -20°F elastomeric insulation starts to become less flexible.
Description
AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control, resistance to moisture, damage or heat gain; or HVAC noise blocking or sound dampening. AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are black, flexible elastomeric thermal insulation. It is made with Microban® antimicrobial product protection, EPA registered for use in air ducts (EPA Reg. No. 1258-840-42182). AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are GREENGUARD Children and Schools Indoor Air Quality Certified®, are plenum rated and meet NFPA standards for institutional air ducts. Specifications AP Armaflex AP Armaflex FS Test Method Thermal Conductivity, Btu • in./h • ft2 • °F 75°F mean temperature 90°F mean temperature 0.25 0.256 0.28 0.256 ASTM C 177 or C 518 Water Vapor Permeability 0.05 Perm-inch 0.08 Perm-inch ASTM 96, Procedure A Flame Spread and Smoke Developed Index ➀ Through 1” Through 1” 25/50 1-1/2” and 2” 25/50 ASTM E 84, CAN/ULC S102 Water Absorption 0.2% by volume ASTM C 209 Upper Use Limit ➁ 180˚F Lower Use Limit ➂ -297˚F Mold Growth Fungi Resistance Bacterial Resistance Meets requirements UL181 ASTM G21/C1338 ASTM G22 Erosion Resistance Does not break away, flake off or show evidence or delamination at velocities of 10,000 ft/min ASTM C 1071 Corrosiveness Noncorrosive ASTM C 665 Odor Emissions No objectionable odors ASTM C 665 ➀ Numerical flammability ratings alone may not define the performance of products under actual fire conditions. ➁ Withstands temperature of 250°F when tested according to ASTM C 411. Although this insulation will withstand high temperatures, continuous use temperature should be limited to 180°F. ➂ At temperatures below -20°F elastomeric insulation starts to become less flexible.

Suppliers

Company
Product
Description
Supplier Links
AP Armaflex™ SA Duct Liners/Wraps -  - Armacell LLC
Mebane, NC, USA
AP Armaflex™ SA Duct Liners/Wraps
AP Armaflex™ SA Duct Liners/Wraps
AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control, resistance to moisture, damage or heat gain; or HVAC noise blocking or sound dampening. AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are black, flexible elastomeric thermal insulation. It is made with Microban® antimicrobial product protection, EPA registered for use in air ducts (EPA Reg. No. 1258-840-42182). AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are GREENGUARD Children and Schools Indoor Air Quality Certified®, are plenum rated and meet NFPA standards for institutional air ducts. Specifications AP Armaflex AP Armaflex FS Test Method Thermal Conductivity, Btu • in./h • ft2 • °F 75°F mean temperature 90°F mean temperature 0.25 0.256 0.28 0.256 ASTM C 177 or C 518 Water Vapor Permeability 0.05 Perm-inch 0.08 Perm-inch ASTM 96, Procedure A Flame Spread and Smoke Developed Index ➀ Through 1” Through 1” 25/50 1-1/2” and 2” 25/50 ASTM E 84, CAN/ULC S102 Water Absorption 0.2% by volume ASTM C 209 Upper Use Limit ➁ 180˚F Lower Use Limit ➂ -297˚F Mold Growth Fungi Resistance Bacterial Resistance Meets requirements UL181 ASTM G21/C1338 ASTM G22 Erosion Resistance Does not break away, flake off or show evidence or delamination at velocities of 10,000 ft/min ASTM C 1071 Corrosiveness Noncorrosive ASTM C 665 Odor Emissions No objectionable odors ASTM C 665 ➀ Numerical flammability ratings alone may not define the performance of products under actual fire conditions. ➁ Withstands temperature of 250°F when tested according to ASTM C 411. Although this insulation will withstand high temperatures, continuous use temperature should be limited to 180°F. ➂ At temperatures below -20°F elastomeric insulation starts to become less flexible.

AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control, resistance to moisture, damage or heat gain; or HVAC noise blocking or sound dampening.

AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are black, flexible elastomeric thermal insulation. It is made with Microban® antimicrobial product protection, EPA registered for use in air ducts (EPA Reg. No. 1258-840-42182).

AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are GREENGUARD Children and Schools Indoor Air Quality Certified®, are plenum rated and meet NFPA standards for institutional air ducts.

Specifications

AP Armaflex

AP Armaflex FS

Test Method

Thermal Conductivity,
Btu • in./h • ft2 • °F
75°F mean temperature
90°F mean temperature
0.25
0.256
0.28
0.256
ASTM C 177 or C 518
Water Vapor Permeability0.05 Perm-inch0.08 Perm-inchASTM 96, Procedure A
Flame Spread and Smoke Developed Index ➀ Through 1”Through 1”
25/50
1-1/2” and 2”
25/50
ASTM E 84, CAN/ULC S102
Water Absorption0.2% by volumeASTM C 209
Upper Use Limit ➁180˚F
Lower Use Limit ➂-297˚F
Mold Growth
Fungi Resistance
Bacterial Resistance
Meets requirementsUL181
ASTM G21/C1338
ASTM G22
Erosion ResistanceDoes not break away, flake off or show evidence or delamination at velocities of 10,000 ft/minASTM C 1071
CorrosivenessNoncorrosiveASTM C 665
Odor EmissionsNo objectionable odorsASTM C 665

➀ Numerical flammability ratings alone may not define the performance of products under actual fire conditions.

➁ Withstands temperature of 250°F when tested according to ASTM C 411. Although this insulation will withstand high temperatures, continuous use temperature should be limited to 180°F.

➂ At temperatures below -20°F elastomeric insulation starts to become less flexible.

Supplier's Site

Technical Specifications

  Armacell LLC
Product Category Soundproofing and Acoustic Materials
Product Name AP Armaflex™ SA Duct Liners/Wraps
Description Sheet/Roll
NRC 0.40 NRC
T 0.4 to 1.0 inch (9.52 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Foam Insulation -  - Elasto Proxy Inc.
Specs
Description Barrier; Sheet/Roll
Features Flameproof (optional feature)
View Details
Green Glue Noiseproofing Compound -  - Saint-Gobain Tape Solutions
Saint-Gobain Tape Solutions
Specs
Description Trowel
Attenuation 12 dB
Features Architectural
View Details