General Plastics Manufacturing Co. Flame-retardant Polyurethane Foam LAST-A-FOAM® FR-3730

Description
FR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a high strength-to-weight ratio due to its cellular structure and cross-linked resin. Because of its closed-cell structure, LAST-A-FOAM® FR-3700 has great resistance to water absorption, and will not swell, crack, or split on exposure to water. This series is non-abrasive and can be machined with standard high-speed steel (HSS) cutting tools. It can also be cut cleanly with water jets and traditional wood-carving tools. This flame-retardant polyurethane foam particularly supports the following industries.
Request a Quote
Description
FR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a high strength-to-weight ratio due to its cellular structure and cross-linked resin. Because of its closed-cell structure, LAST-A-FOAM® FR-3700 has great resistance to water absorption, and will not swell, crack, or split on exposure to water. This series is non-abrasive and can be machined with standard high-speed steel (HSS) cutting tools. It can also be cut cleanly with water jets and traditional wood-carving tools. This flame-retardant polyurethane foam particularly supports the following industries.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LAST-A-FOAM™ FR-3730 is a rigid, flame-retardant polyurethane foam with a density of 30 lb/ft³ (481 kg/m³), offering a compressive strength of 2,950 psi (20,300 kPa), tensile strength of 1,300 psi (9,000 kPa), shear strength of 1,300 psi (9,000 kPa), and flexural strength of 1,900 psi (19,000 kPa). It has a maximum continuous use temperature of 260°F (127°C) and a coefficient of thermal expansion of 35 × 10⁻⁶ in/in-°F. The material is machinable with standard tools and exhibits low water absorption due to its closed-cell structure.

Datasheet Summary
Powered by GS/AI

LAST-A-FOAM™ FR-3730 is a rigid, flame-retardant polyurethane foam with a density of 30 lb/ft³ (481 kg/m³), offering a compressive strength of 2,950 psi (20,300 kPa), tensile strength of 1,300 psi (9,000 kPa), shear strength of 1,300 psi (9,000 kPa), and flexural strength of 1,900 psi (19,000 kPa). It has a maximum continuous use temperature of 260°F (127°C) and a coefficient of thermal expansion of 35 × 10⁻⁶ in/in-°F. The material is machinable with standard tools and exhibits low water absorption due to its closed-cell structure.

Suppliers

Company
Product
Description
Supplier Links
Flame-retardant Polyurethane Foam - LAST-A-FOAM® FR-3730 - General Plastics Manufacturing Co.
Tacoma, WA, United States
Flame-retardant Polyurethane Foam
LAST-A-FOAM® FR-3730
Flame-retardant Polyurethane Foam LAST-A-FOAM® FR-3730
FR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a high strength-to-weight ratio due to its cellular structure and cross-linked resin. Because of its closed-cell structure, LAST-A-FOAM® FR-3700 has great resistance to water absorption, and will not swell, crack, or split on exposure to water. This series is non-abrasive and can be machined with standard high-speed steel (HSS) cutting tools. It can also be cut cleanly with water jets and traditional wood-carving tools. This flame-retardant polyurethane foam particularly supports the following industries.

FR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a high strength-to-weight ratio due to its cellular structure and cross-linked resin. Because of its closed-cell structure, LAST-A-FOAM® FR-3700 has great resistance to water absorption, and will not swell, crack, or split on exposure to water. This series is non-abrasive and can be machined with standard high-speed steel (HSS) cutting tools. It can also be cut cleanly with water jets and traditional wood-carving tools. This flame-retardant polyurethane foam particularly supports the following industries.

Supplier's Site Datasheet

Technical Specifications

  General Plastics Manufacturing Co.
Product Category Foams and Foam Materials
Product Number LAST-A-FOAM® FR-3730
Product Name Flame-retardant Polyurethane Foam
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Material / Composition Polymer / Plastic; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

High-temperature Polyurethane Foam Tooling Board - LAST-A-FOAM® FR-4740 TDS - General Plastics Manufacturing Co.
Specs
Type Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Aerospace Flame-retardant Polyurethane Foam - LAST-A-FOAM® FR-6725 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Flame-retardant Polyurethane Foam - LAST-A-FOAM® FR-3710 - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Material / Composition Polymer / Plastic; Polyurethane
View Details
Flame-retardant Polyurethane Foam - LAST-A-FOAM® FR-3704.5 - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Material / Composition Polymer / Plastic; Polyurethane
View Details