Aconno GmbH RF Antennas NFC Antenna

Description
13.56MHz NFC Tag Emulator Passive Antenna - RFID/NFC RF Antenna
Description
13.56MHz NFC Tag Emulator Passive Antenna - RFID/NFC RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NFC Antenna - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NFC Antenna
RF Antennas NFC Antenna
13.56MHz NFC Tag Emulator Passive Antenna - RFID/NFC RF Antenna

13.56MHz NFC Tag Emulator Passive Antenna - RFID/NFC RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NFC Antenna
Product Name RF Antennas
Applications NFC Tag Emulator
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers