Acme Chip Technology Co., Limited Resonators TZ3253A

Description
25/10/10/3.2X2.5
Description
25/10/10/3.2X2.5

Suppliers

Company
Product
Description
Supplier Links
Resonators TZ3253A
25/10/10/3.2X2.5

25/10/10/3.2X2.5

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number TZ3253A
Product Name Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-SR-A - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 2 to 8 MHz
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details