Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESONATORS
ACME CHIP TECHNOLOGY CO., LIMITED
TZ1325C -- RESONATORS
Acme Chip Technology Co., Limited
Resonators
TZ1325C
Description
26/10/8/2.0X1.6
Acme Chip Technology Co., Limited
Done
Description
26/10/8/2.0X1.6
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Resonators
TZ1325C
Resonators
TZ1325C
26/10/8/2.0X1.6
26/10/8/2.0X1.6
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Resonators
Product Number
TZ1325C
Product Name
Resonators
Unlock Full Specs
to access all available technical data
Similar Products
ECS Inc. International
Surface Mount Crystals
ECS-160-10-36Q-ES-TR
Specs
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
16 MHz
View Details
5
suppliers
Interquip Electronics Co., Ltd.
Crystal Resonator
SMCE-3225 25MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
25 MHz
Frequency Stability
10 ppm
View Details
Knowles
Resonators
DR03F36Q1388DNB
Specs
Resonator Type
Ceramic
Frequency Tolerance
1 %
View Details
MMD Components / Monitor Quartztek
MSR Series One-Port SAW Resonators
MSR 435.7
Specs
Resonator Type
SAW
Package / Form Factor
Surface Mount (optional feature); Through Hole (optional feature)
Frequency
436 MHz
View Details