Acme Chip Technology Co., Limited Isolators - Optoisolators - Logic Output Optoisolators PS9817-1-A

Description
OPTOISO 2.5KV OPEN COLL 8SSOP
Description
OPTOISO 2.5KV OPEN COLL 8SSOP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PS9817-1-A - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PS9817-1-A
Isolators - Optoisolators - Logic Output Optoisolators PS9817-1-A
OPTOISO 2.5KV OPEN COLL 8SSOP

OPTOISO 2.5KV OPEN COLL 8SSOP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PS9817-1-A
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Broadband Isolator drop in 18 to 26.5GHz - UIYBDI1024A - UIY Inc.
Specs
Component Isolator
Package Size 10mm x 24mm x 9.3mm
Frequency Range: 18000 to 26500 MHz
View Details
Coaxial Isolators - NCI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details