Acme Chip Technology Co., Limited Isolators - Optoisolators - Logic Output Optoisolators PS9617L-V-E3-A

Description
OPTOISO 5KV OPEN COLL 8SMD GW
Description
OPTOISO 5KV OPEN COLL 8SMD GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PS9617L-V-E3-A - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PS9617L-V-E3-A
Isolators - Optoisolators - Logic Output Optoisolators PS9617L-V-E3-A
OPTOISO 5KV OPEN COLL 8SMD GW

OPTOISO 5KV OPEN COLL 8SMD GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PS9617L-V-E3-A
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial Dual Junction 8 to 12GHz - UIYBCI2618A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Coaxial Isolators - NCI4149A - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 1000 MHz
Isolation 16 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details