Acme Chip Technology Co., Limited Isolators - Optoisolators - Logic Output Optoisolators PS9613-A

Description
OPTOISO 5KV OPEN COLLECTOR 8DIP
Description
OPTOISO 5KV OPEN COLLECTOR 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PS9613-A - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PS9613-A
Isolators - Optoisolators - Logic Output Optoisolators PS9613-A
OPTOISO 5KV OPEN COLLECTOR 8DIP

OPTOISO 5KV OPEN COLLECTOR 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PS9613-A
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC10 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1805 to 5100 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Dual Junction Coaxial Circulator 140 to 300MHz - UIYCDC11256A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details