CBS504824-RF2 -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
Acme Chip Technology Co., Limited
Power Supplies - Board Mount - DC DC Converters
CBS504824-RF2
Description
DC DC CONVERTER 24V 50W
-
Acme Chip Technology Co., Limited
Description
DC DC CONVERTER 24V 50W
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
CBS504824-RF2 |
|
Product Name
|
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
DC Output Power
10 to 1300 watts
Output Frequency
0.0030 to 0.0500 MHz
View Details
Type
DC-DC Converter
Features
IP21
DC Output Voltage
12.5 volts
View Details
Yaskawa America, Inc. - Motion Division
DC Output Voltage
160.0 volts
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
40 amps
View Details