Triad Magnetics AC DC Desktop, Wall Power Adapters WDU15-200

Description
15V 3W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
15V 3W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2308-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2308-ND
AC DC Desktop, Wall Power Adapters 237-2308-ND
15V 3W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

15V 3W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Power Supply, Ext, Plug-In, 12V, 5W; Power Supply Approvals Triad Magnetics - 97F7925 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ext, Plug-In, 12V, 5W; Power Supply Approvals Triad Magnetics
97F7925
Power Supply, Ext, Plug-In, 12V, 5W; Power Supply Approvals Triad Magnetics 97F7925
POWER SUPPLY, EXT, PLUG-IN, 12V, 5W; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, EXT, PLUG-IN, 12V, 5W; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Wall Plug; 120 VAC; 0.2 A; 120 VAC @ 60Hz; 2-1/2 in.; 2 in.; 1-5/8 in.; 60 Hz - 70218411 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wall Plug; 120 VAC; 0.2 A; 120 VAC @ 60Hz; 2-1/2 in.; 2 in.; 1-5/8 in.; 60 Hz
70218411
Wall Plug; 120 VAC; 0.2 A; 120 VAC @ 60Hz; 2-1/2 in.; 2 in.; 1-5/8 in.; 60 Hz 70218411
WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WDU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2308-ND 97F7925 70218411
Product Name AC DC Desktop, Wall Power Adapters Power Supply, Ext, Plug-In, 12V, 5W; Power Supply Approvals Triad Magnetics Wall Plug; 120 VAC; 0.2 A; 120 VAC @ 60Hz; 2-1/2 in.; 2 in.; 1-5/8 in.; 60 Hz
Type 1
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-S1024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers
Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details