Acme Chip Technology Co., Limited Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS84-HF

Description
MOSFET P-CH 50V 130MA SOT23-3
Description
MOSFET P-CH 50V 130MA SOT23-3

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS84-HF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS84-HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS84-HF
MOSFET P-CH 50V 130MA SOT23-3

MOSFET P-CH 50V 130MA SOT23-3

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number BSS84-HF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF7675M2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric M2
Transistor Grade / Operating Range Automotive
View Details
9 suppliers