ACL Staticide Flux Remover/cleaner, Aerosol, 12 Oz; Flux Type Acl Staticide 8624

Description
FLUX REMOVER/CLEANER, AEROSOL, 12 OZ; Flux Type:No Clean and Rosin Flux; Flux Applications:Solderi ng; Dispensing Method:Aerosol; Volume:-; Weight:12oz; Product Range:Staticide Series RoHS Compliant: Yes
Description
FLUX REMOVER/CLEANER, AEROSOL, 12 OZ; Flux Type:No Clean and Rosin Flux; Flux Applications:Solderi ng; Dispensing Method:Aerosol; Volume:-; Weight:12oz; Product Range:Staticide Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Flux Remover/Cleaner, Aerosol, 12 Oz; Flux Type ACL Staticide is designed for industrial use to effectively remove no clean and rosin flux residues from electronic components. It features a powerful spray that penetrates hard-to-reach areas, making it suitable for cleaning printed circuit boards and removing baked-on flux residues from high-temperature applications. The product is formulated to evaporate quickly without leaving any residue and is safe for use on electronics, with a low odor. It is non-flammable and EPA SNAP approved, providing an environmentally friendly alternative to ozone-depleting chemicals. Compatibility with various materials includes good performance on Buna-N, HDPE, Nylon 66, PVC, and Teflon, while showing poor compatibility with ABS and Kynar. The product is packaged in a 12 oz aerosol can, with 12 cans per case.

Datasheet Summary
Powered by GS/AI

The Flux Remover/Cleaner, Aerosol, 12 Oz; Flux Type ACL Staticide is designed for industrial use to effectively remove no clean and rosin flux residues from electronic components. It features a powerful spray that penetrates hard-to-reach areas, making it suitable for cleaning printed circuit boards and removing baked-on flux residues from high-temperature applications. The product is formulated to evaporate quickly without leaving any residue and is safe for use on electronics, with a low odor. It is non-flammable and EPA SNAP approved, providing an environmentally friendly alternative to ozone-depleting chemicals. Compatibility with various materials includes good performance on Buna-N, HDPE, Nylon 66, PVC, and Teflon, while showing poor compatibility with ABS and Kynar. The product is packaged in a 12 oz aerosol can, with 12 cans per case.

Suppliers

Company
Product
Description
Supplier Links
Flux Remover/cleaner, Aerosol, 12 Oz; Flux Type Acl Staticide - 84Y8907 - Newark, An Avnet Company
Chicago, IL, United States
Flux Remover/cleaner, Aerosol, 12 Oz; Flux Type Acl Staticide
84Y8907
Flux Remover/cleaner, Aerosol, 12 Oz; Flux Type Acl Staticide 84Y8907
FLUX REMOVER/CLEANER, AEROSOL, 12 OZ; Flux Type:No Clean and Rosin Flux; Flux Applications:Solderi ng; Dispensing Method:Aerosol; Volume:-; Weight:12oz; Product Range:Staticide Series RoHS Compliant: Yes

FLUX REMOVER/CLEANER, AEROSOL, 12 OZ; Flux Type:No Clean and Rosin Flux; Flux Applications:Soldering; Dispensing Method:Aerosol; Volume:-; Weight:12oz; Product Range:Staticide Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 84Y8907
Product Name Flux Remover/cleaner, Aerosol, 12 Oz; Flux Type Acl Staticide
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796030 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details