Sugatsune America, Inc. FULL EXTENSION MINI SLIDE STAINLESS STEEL 3-15/16" 24.2 LBS/PR - SCR3-15-100A SCR3-15-100A

Description
Full extension High precision design Thin profile for various applications Types with slide length 80 mm have no holes marked with(*)
Datasheet
Description
Full extension High precision design Thin profile for various applications Types with slide length 80 mm have no holes marked with(*)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FULL EXTENSION MINI SLIDE STAINLESS STEEL 3-15/16
Carson, CA, United States
FULL EXTENSION MINI SLIDE STAINLESS STEEL 3-15/16" 24.2 LBS/PR - SCR3-15-100A
SCR3-15-100A
FULL EXTENSION MINI SLIDE STAINLESS STEEL 3-15/16" 24.2 LBS/PR - SCR3-15-100A SCR3-15-100A
Full extension High precision design Thin profile for various applications Types with slide length 80 mm have no holes marked with(*)

  • Full extension
  • High precision design
  • Thin profile for various applications
  • Types with slide length 80 mm have no holes marked with(*)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number SCR3-15-100A
Product Name FULL EXTENSION MINI SLIDE STAINLESS STEEL 3-15/16" 24.2 LBS/PR - SCR3-15-100A
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 23.62 inch (600 mm)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 10
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 9.84 inch (250 mm)
View Details
3/4 EXTENSION MINI SLIDE (2-WAY) STAINLESS STEEL 3-15/16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.69 inch (68.26 mm)
View Details
SUS THREE MEMBER (12
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 13.15 inch (334 mm)
View Details