Newport MKS Fiber Coupler, Six-Axis, Connectorized Singlemode Fibers F-91-C1

Description
The F-91-C1 Connectorized Single-Mode Fiber Coupler offers efficient single-mode coupling of a laser beam into a fiber connector. It provides the sub-micron positioning resolution necessary for high single-mode coupling efficiency. Fine translation and focus, required to position the focused laser beam on the fiber end face, are provided by the three-axis positioner that holds the fiber chuck - high-resolution 100 TPI adjustment screws for smooth XY adjustment and a knurled knob with 80 TPI thread for axial Z motion. Rotational motion about the fiber axis is achieved by rotating the FPH-CA Series Fiber Chucks (sold separately) which are graduated in 15° increments. Sub-micron resolution, required to optimize coupling to single-mode fibers, is provided by the kinematic tip and tilt stage that also uses 100 TPI adjustment screws to pivot the lens/fiber-holder assembly. Unlike conventional couplers, in which positioner runouts can exceed fiber misalignment tolerances, the fine-tuning tilt adjustments only introduce a second order translation of the beam. The couplers’ optical axis height is fixed at a nominal 3 inch (75 mm), and they have a pattern of tapped and clearance holes in their base for convenient mounting on Newport tables and breadboards. Microscope objective and fiber chuck are sold separately.
Request a Quote
Description
The F-91-C1 Connectorized Single-Mode Fiber Coupler offers efficient single-mode coupling of a laser beam into a fiber connector. It provides the sub-micron positioning resolution necessary for high single-mode coupling efficiency. Fine translation and focus, required to position the focused laser beam on the fiber end face, are provided by the three-axis positioner that holds the fiber chuck - high-resolution 100 TPI adjustment screws for smooth XY adjustment and a knurled knob with 80 TPI thread for axial Z motion. Rotational motion about the fiber axis is achieved by rotating the FPH-CA Series Fiber Chucks (sold separately) which are graduated in 15° increments. Sub-micron resolution, required to optimize coupling to single-mode fibers, is provided by the kinematic tip and tilt stage that also uses 100 TPI adjustment screws to pivot the lens/fiber-holder assembly. Unlike conventional couplers, in which positioner runouts can exceed fiber misalignment tolerances, the fine-tuning tilt adjustments only introduce a second order translation of the beam. The couplers’ optical axis height is fixed at a nominal 3 inch (75 mm), and they have a pattern of tapped and clearance holes in their base for convenient mounting on Newport tables and breadboards. Microscope objective and fiber chuck are sold separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, Six-Axis, Connectorized Singlemode Fibers - F-91-C1 - Newport MKS
Irvine, CA, United States
Fiber Coupler, Six-Axis, Connectorized Singlemode Fibers
F-91-C1
Fiber Coupler, Six-Axis, Connectorized Singlemode Fibers F-91-C1
The F-91-C1 Connectorized Single-Mode Fiber Coupler offers efficient single-mode coupling of a laser beam into a fiber connector. It provides the sub-micron positioning resolution necessary for high single-mode coupling efficiency. Fine translation and focus, required to position the focused laser beam on the fiber end face, are provided by the three-axis positioner that holds the fiber chuck - high-resolution 100 TPI adjustment screws for smooth XY adjustment and a knurled knob with 80 TPI thread for axial Z motion. Rotational motion about the fiber axis is achieved by rotating the FPH-CA Series Fiber Chucks (sold separately) which are graduated in 15° increments. Sub-micron resolution, required to optimize coupling to single-mode fibers, is provided by the kinematic tip and tilt stage that also uses 100 TPI adjustment screws to pivot the lens/fiber-holder assembly. Unlike conventional couplers, in which positioner runouts can exceed fiber misalignment tolerances, the fine-tuning tilt adjustments only introduce a second order translation of the beam. The couplers’ optical axis height is fixed at a nominal 3 inch (75 mm), and they have a pattern of tapped and clearance holes in their base for convenient mounting on Newport tables and breadboards. Microscope objective and fiber chuck are sold separately.

The F-91-C1 Connectorized Single-Mode Fiber Coupler offers efficient single-mode coupling of a laser beam into a fiber connector. It provides the sub-micron positioning resolution necessary for high single-mode coupling efficiency. Fine translation and focus, required to position the focused laser beam on the fiber end face, are provided by the three-axis positioner that holds the fiber chuck - high-resolution 100 TPI adjustment screws for smooth XY adjustment and a knurled knob with 80 TPI thread for axial Z motion. Rotational motion about the fiber axis is achieved by rotating the FPH-CA Series Fiber Chucks (sold separately) which are graduated in 15° increments. Sub-micron resolution, required to optimize coupling to single-mode fibers, is provided by the kinematic tip and tilt stage that also uses 100 TPI adjustment screws to pivot the lens/fiber-holder assembly. Unlike conventional couplers, in which positioner runouts can exceed fiber misalignment tolerances, the fine-tuning tilt adjustments only introduce a second order translation of the beam. The couplers’ optical axis height is fixed at a nominal 3 inch (75 mm), and they have a pattern of tapped and clearance holes in their base for convenient mounting on Newport tables and breadboards. Microscope objective and fiber chuck are sold separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number F-91-C1
Product Name Fiber Coupler, Six-Axis, Connectorized Singlemode Fibers
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage, High-Performance, Low-Profile, 2.0 in. Travel, 1/4-20 - 443 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
XYZ Linear Stage, ULTRAlign, 0.5 in., Right-Handed, 8-32 and 1/4-20 - 562-XYZ - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
Manual Linear Stage, Stainless Steel, Optical Encoder, 1.0 in., 1/4-20 - 9067-COM-E - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details
XYZ Linear Stage, Quick-Mount, 0.5 in. Travel, 1/4-20 - 460A-XYZ - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details