Milton Roy ROBIN® Agitator Model A5

Description
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits. You’ll benefit from a worldwide knowledge and financial base of high-value projects. For use in an open tank at atmospheric pressure. Rotation speed: 10 to 500 rpm Rated power: about 0.55 to 500 kW Impeller diameter: 0.20 to 6 m Impeller type: all kind Construction material: all machinable metallic material Pressure use: atmospheric pressure Temperature up to 500°C (932°F) Pressure with vaccum at 300 gauge bars Viscosity up to 1000 Pas
Datasheet
Description
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits. You’ll benefit from a worldwide knowledge and financial base of high-value projects. For use in an open tank at atmospheric pressure. Rotation speed: 10 to 500 rpm Rated power: about 0.55 to 500 kW Impeller diameter: 0.20 to 6 m Impeller type: all kind Construction material: all machinable metallic material Pressure use: atmospheric pressure Temperature up to 500°C (932°F) Pressure with vaccum at 300 gauge bars Viscosity up to 1000 Pas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROBIN® Agitator - Model A5 - Milton Roy
Ivyland, PA, USA
ROBIN® Agitator
Model A5
ROBIN® Agitator Model A5
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits. You’ll benefit from a worldwide knowledge and financial base of high-value projects. For use in an open tank at atmospheric pressure. Rotation speed: 10 to 500 rpm Rated power: about 0.55 to 500 kW Impeller diameter: 0.20 to 6 m Impeller type: all kind Construction material: all machinable metallic material Pressure use: atmospheric pressure Temperature up to 500°C (932°F) Pressure with vaccum at 300 gauge bars Viscosity up to 1000 Pas

ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions.

Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits.

You’ll benefit from a worldwide knowledge and financial base of high-value projects.

For use in an open tank at atmospheric pressure.

  • Rotation speed: 10 to 500 rpm
  • Rated power: about 0.55 to 500 kW
  • Impeller diameter: 0.20 to 6 m
  • Impeller type: all kind
  • Construction material: all machinable metallic material
  • Pressure use: atmospheric pressure
  • Temperature up to 500°C (932°F)
  • Pressure with vaccum at 300 gauge bars
  • Viscosity up to 1000 Pas
Supplier's Site Datasheet

Technical Specifications

  Milton Roy
Product Category Industrial Mixers
Product Number Model A5
Product Name ROBIN® Agitator
Applications / Industry Chemical Processing; Hydrometallurgy, Fertilizers, Mineralurgy
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Vacuum Ribbon Blender - 42V Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Dispershear Continuous In-Line Mixing System - Model D-1000 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Media Type Powder or Granular
Mixer Type Homogenizer
View Details