Accu-Glass Glass Flow Control Tubes

Description
Glass Micro Bore Tubing provides precise and constant flow rate delivery, which make ideal flow restrictors. Custom Micro Bore glass tubing flow restrictors are made to your exacting size, inside diameter (ID) or outside diameter (OD) tolerance, concentricity or roundness specifications. Precision multi-hole or multi-bore capillaries, specialty shapes, or added colors are available. After cutting, the glass flow restrictors can be tumbled with ceramic media to remove the sharp edges. This is preferred when the Micro Bore glass flow restrictor is inserted into a plastic housing as a sharp glass edge can skive the plastic. Accu-Glass can also 100% flow test the restrictors in automatic test equipment. Finally, the parts are thoroughly cleaned and dried. They can be packaged in bulk with plastic-lined shippers or shrink packaged to prevent the part from movement during shipment. Using Accu-Glass’ automated processing, the finished product can be 100% flow-checked and sorted to ensure compliance with your specifications. Glass Micro Bore Tube Features Producible with an inside diameter as small as 25 microns ± 1 micron Dimensionally stable and uniform over a specific length Inert and Non-reactive to drugs Custom-sized to IV tube sets Suitable for ETO / E-Beam / Gamma Radiation sterilization methods Economically produced to custom applications (sizes, geometries, lengths, lumens, bores.) Compatible with UV adhesive curing
Datasheet
Description
Glass Micro Bore Tubing provides precise and constant flow rate delivery, which make ideal flow restrictors. Custom Micro Bore glass tubing flow restrictors are made to your exacting size, inside diameter (ID) or outside diameter (OD) tolerance, concentricity or roundness specifications. Precision multi-hole or multi-bore capillaries, specialty shapes, or added colors are available. After cutting, the glass flow restrictors can be tumbled with ceramic media to remove the sharp edges. This is preferred when the Micro Bore glass flow restrictor is inserted into a plastic housing as a sharp glass edge can skive the plastic. Accu-Glass can also 100% flow test the restrictors in automatic test equipment. Finally, the parts are thoroughly cleaned and dried. They can be packaged in bulk with plastic-lined shippers or shrink packaged to prevent the part from movement during shipment. Using Accu-Glass’ automated processing, the finished product can be 100% flow-checked and sorted to ensure compliance with your specifications. Glass Micro Bore Tube Features Producible with an inside diameter as small as 25 microns ± 1 micron Dimensionally stable and uniform over a specific length Inert and Non-reactive to drugs Custom-sized to IV tube sets Suitable for ETO / E-Beam / Gamma Radiation sterilization methods Economically produced to custom applications (sizes, geometries, lengths, lumens, bores.) Compatible with UV adhesive curing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Flow Control Tubes -  - Accu-Glass
St. Louis, MO, USA
Glass Flow Control Tubes
Glass Flow Control Tubes
Glass Micro Bore Tubing provides precise and constant flow rate delivery, which make ideal flow restrictors. Custom Micro Bore glass tubing flow restrictors are made to your exacting size, inside diameter (ID) or outside diameter (OD) tolerance, concentricity or roundness specifications. Precision multi-hole or multi-bore capillaries, specialty shapes, or added colors are available. After cutting, the glass flow restrictors can be tumbled with ceramic media to remove the sharp edges. This is preferred when the Micro Bore glass flow restrictor is inserted into a plastic housing as a sharp glass edge can skive the plastic. Accu-Glass can also 100% flow test the restrictors in automatic test equipment. Finally, the parts are thoroughly cleaned and dried. They can be packaged in bulk with plastic-lined shippers or shrink packaged to prevent the part from movement during shipment. Using Accu-Glass’ automated processing, the finished product can be 100% flow-checked and sorted to ensure compliance with your specifications. Glass Micro Bore Tube Features Producible with an inside diameter as small as 25 microns ± 1 micron Dimensionally stable and uniform over a specific length Inert and Non-reactive to drugs Custom-sized to IV tube sets Suitable for ETO / E-Beam / Gamma Radiation sterilization methods Economically produced to custom applications (sizes, geometries, lengths, lumens, bores.) Compatible with UV adhesive curing

Glass Micro Bore Tubing provides precise and constant flow rate delivery, which make ideal flow restrictors. Custom Micro Bore glass tubing flow restrictors are made to your exacting size, inside diameter (ID) or outside diameter (OD) tolerance, concentricity or roundness specifications. Precision multi-hole or multi-bore capillaries, specialty shapes, or added colors are available.

After cutting, the glass flow restrictors can be tumbled with ceramic media to remove the sharp edges. This is preferred when the Micro Bore glass flow restrictor is inserted into a plastic housing as a sharp glass edge can skive the plastic. Accu-Glass can also 100% flow test the restrictors in automatic test equipment.

Finally, the parts are thoroughly cleaned and dried. They can be packaged in bulk with plastic-lined shippers or shrink packaged to prevent the part from movement during shipment.

Using Accu-Glass’ automated processing, the finished product can be 100% flow-checked and sorted to ensure compliance with your specifications.

Glass Micro Bore Tube Features

  • Producible with an inside diameter as small as 25 microns ± 1 micron
  • Dimensionally stable and uniform over a specific length
  • Inert and Non-reactive to drugs
  • Custom-sized to IV tube sets
  • Suitable for ETO / E-Beam / Gamma Radiation sterilization methods
  • Economically produced to custom applications (sizes, geometries, lengths, lumens, bores.)
  • Compatible with UV adhesive curing
Supplier's Site Datasheet

Technical Specifications

  Accu-Glass
Product Category Flow Orifices and Flow Restrictors
Product Name Glass Flow Control Tubes
Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

 - 1215796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Aluminum
View Details
2.5 mm Brass Press-In Single-Orifice Restrictor for Gases -  - Lee Co. (The)
Specs
Connection Press-In - Into Plastic
Orifice Diameter 0.1000 inch (2.54 mm)
View Details
Sapphire Orifice Assemblies - Plastic Insert, Type A - A-52-NY - O'Keefe Controls Co.
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas
View Details
M5 Thread to Barb, Orifice - M5H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details