Accessorie Air Compressor Systems Sigma Frequency Control - SFC Series 8 to 110S SFC 90ST

Description
Sigma Frequency Control - SFC Series 8 to 110S
Description
Sigma Frequency Control - SFC Series 8 to 110S

Suppliers

Company
Product
Description
Supplier Links
Sigma Frequency Control - SFC Series 8 to 110S - SFC 90ST - Accessorie Air Compressor Systems
Orange, CA, USA
Sigma Frequency Control - SFC Series 8 to 110S
SFC 90ST
Sigma Frequency Control - SFC Series 8 to 110S SFC 90ST
Sigma Frequency Control - SFC Series 8 to 110S

Sigma Frequency Control - SFC Series 8 to 110S

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number SFC 90ST
Product Name Sigma Frequency Control - SFC Series 8 to 110S
Mass Flow Capacity 10 to 675 SCFM (17 to 1147 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - Nx Series Air Compressor - fs-curtis-nx-series - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 3 to 50 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC200A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
Twin Rotary Screw Compressor with Direct Drive - HSD Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 827 to 3044 SCFM (1406 to 5174 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details