Kaeser Compressors, Inc. Twin Rotary Screw Compressor with Direct Drive HSD Series

Description
Model: HSD Series Horsepower: 500-700 hp Capacities: 1653 to 3044 cfm Standard Pressures: 80 to 217 psig (specific pressure range dependent on model and package chosen) Two Compressors, One Cabinet Each HSD incorporates two individual compressor units including a motor, Sigma Profile airend, separator, aftercooler, drain trap, and filtration. Since each module is a complete compressor – and not just two airends stacked together – the HSD provides maximum part-load efficiency, built-in redundancy, and reduced installation costs. Optimum Efficiency The HSD's Sigma Control units are able to precisely match each compressor's performance to meet the current compressed air demand - providing significant energy savings and optimum efficiency. Sigma Control System Each of the HSD's two self-contained compressor units are controlled by their own industrial PC-based Sigma Control controller. Operational status can be quickly identified with plain text displays and simple LED indicators.
Request a Quote Datasheet
Description
Model: HSD Series Horsepower: 500-700 hp Capacities: 1653 to 3044 cfm Standard Pressures: 80 to 217 psig (specific pressure range dependent on model and package chosen) Two Compressors, One Cabinet Each HSD incorporates two individual compressor units including a motor, Sigma Profile airend, separator, aftercooler, drain trap, and filtration. Since each module is a complete compressor – and not just two airends stacked together – the HSD provides maximum part-load efficiency, built-in redundancy, and reduced installation costs. Optimum Efficiency The HSD's Sigma Control units are able to precisely match each compressor's performance to meet the current compressed air demand - providing significant energy savings and optimum efficiency. Sigma Control System Each of the HSD's two self-contained compressor units are controlled by their own industrial PC-based Sigma Control controller. Operational status can be quickly identified with plain text displays and simple LED indicators.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Rotary Screw Compressor with Direct Drive - HSD Series - Kaeser Compressors, Inc.
Fredericksburg, VA, United States
Twin Rotary Screw Compressor with Direct Drive
HSD Series
Twin Rotary Screw Compressor with Direct Drive HSD Series
Model: HSD Series Horsepower: 500-700 hp Capacities: 1653 to 3044 cfm Standard Pressures: 80 to 217 psig (specific pressure range dependent on model and package chosen) Two Compressors, One Cabinet Each HSD incorporates two individual compressor units including a motor, Sigma Profile airend, separator, aftercooler, drain trap, and filtration. Since each module is a complete compressor – and not just two airends stacked together – the HSD provides maximum part-load efficiency, built-in redundancy, and reduced installation costs. Optimum Efficiency The HSD's Sigma Control units are able to precisely match each compressor's performance to meet the current compressed air demand - providing significant energy savings and optimum efficiency. Sigma Control System Each of the HSD's two self-contained compressor units are controlled by their own industrial PC-based Sigma Control controller. Operational status can be quickly identified with plain text displays and simple LED indicators.

Model: HSD Series
Horsepower: 500-700 hp
Capacities: 1653 to 3044 cfm
Standard Pressures: 80 to 217 psig (specific pressure range dependent on model and package chosen)

Two Compressors, One Cabinet

Each HSD incorporates two individual compressor units including a motor, Sigma Profile airend, separator, aftercooler, drain trap, and filtration. Since each module is a complete compressor – and not just two airends stacked together – the HSD provides maximum part-load efficiency, built-in redundancy, and reduced installation costs.

Optimum Efficiency

The HSD's Sigma Control units are able to precisely match each compressor's performance to meet the current compressed air demand - providing significant energy savings and optimum efficiency.

Sigma Control System

Each of the HSD's two self-contained compressor units are controlled by their own industrial PC-based Sigma Control controller. Operational status can be quickly identified with plain text displays and simple LED indicators.

Supplier's Site Datasheet

Technical Specifications

  Kaeser Compressors, Inc.
Product Category Air Compressors
Product Number HSD Series
Product Name Twin Rotary Screw Compressor with Direct Drive
Compressor Technology Rotary Screw
Unlock Full Specs
to access all available technical data

Similar Products

Portable Oil-free Compressors - M500-2 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Lubrication Style Oil-free
View Details
Portable Diesel Air Compressor - Mobilair™ M118 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 405 SCFM (688 m³/hr)
View Details
Rotary Screw Compressor Package - AIRCENTER SX - SK - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 9 to 90 SCFM (15.3 to 153 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details
Variable Speed Compressor - SFC 45 (T) to 110M (T) Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source AC Three Phase
Lubrication Style Lubricated
View Details