Accessorie Air Compressor Systems Curtis Portable Gas and Electric 23 Gallon Tank Design P223E

Description
Cast iron compressor. Totally enclosed, OSHA approved belt guard. Heavy duty rubber tires. Gas units available with 5 HP briggs and Stratton or Honda Enginr. 1 Year Warranty.
Description
Cast iron compressor. Totally enclosed, OSHA approved belt guard. Heavy duty rubber tires. Gas units available with 5 HP briggs and Stratton or Honda Enginr. 1 Year Warranty.

Suppliers

Company
Product
Description
Supplier Links
Curtis Portable Gas and Electric 23 Gallon Tank Design - P223E - Accessorie Air Compressor Systems
Orange, CA, USA
Curtis Portable Gas and Electric 23 Gallon Tank Design
P223E
Curtis Portable Gas and Electric 23 Gallon Tank Design P223E
Cast iron compressor. Totally enclosed, OSHA approved belt guard. Heavy duty rubber tires. Gas units available with 5 HP briggs and Stratton or Honda Enginr. 1 Year Warranty.
  • Cast iron compressor.
  • Totally enclosed, OSHA approved belt guard.
  • Heavy duty rubber tires.
  • Gas units available with 5 HP briggs and Stratton or Honda Enginr.
  • 1 Year Warranty.
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number P223E
Product Name Curtis Portable Gas and Electric 23 Gallon Tank Design
Compressor Technology Reciprocating Piston
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC805A-7WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Electric Air Compressors - M250E / M255E - Kaeser Compressors, Inc.
Specs
Lubrication Style Oil-less
Mass Flow Capacity 565 to 990 SCFM (960 to 1683 m³/hr)
Discharge / Operating Pressure 125 to 200 psi (87.97 to 141 m H2O)
View Details