Accessorie Air Compressor Systems KVF - Kaeser Vapor Adsorber KVF-375

Description
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A
Description
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A

Suppliers

Company
Product
Description
Supplier Links
KVF - Kaeser Vapor Adsorber - KVF-375 - Accessorie Air Compressor Systems
Orange, CA, USA
KVF - Kaeser Vapor Adsorber
KVF-375
KVF - Kaeser Vapor Adsorber KVF-375
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A

Downstream of KOR/KOX & Desiccant Air Dryer

  • Liquid Removal -0%
  • Max. Liquid Loading - 0 ppm w/w
  • Solid Particle Removal - 0.01 micron
  • Vapor Carry-Over - 0.003 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-N/A
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KVF-375
Product Name KVF - Kaeser Vapor Adsorber
Filter Type Adsorbent
Connection 1 1/2" NPT
Dimensions & Weight 12 lbs
Unlock Full Specs
to access all available technical data

Similar Products

 - 2784564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details
10-32 or M5 Filter Thread to Barb, Adjustable Position Elbow - MFL_M5FL - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 43 microns (5 to 43 micrometers)
View Details