Accessorie Air Compressor Systems KVF - Kaeser Vapor Adsorber KVF-1000P

Description
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A
Description
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A

Suppliers

Company
Product
Description
Supplier Links
KVF - Kaeser Vapor Adsorber - KVF-1000P - Accessorie Air Compressor Systems
Orange, CA, USA
KVF - Kaeser Vapor Adsorber
KVF-1000P
KVF - Kaeser Vapor Adsorber KVF-1000P
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A

Downstream of KOR/KOX & Desiccant Air Dryer

  • Liquid Removal -0%
  • Max. Liquid Loading - 0 ppm w/w
  • Solid Particle Removal - 0.01 micron
  • Vapor Carry-Over - 0.003 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-N/A
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KVF-1000P
Product Name KVF - Kaeser Vapor Adsorber
Filter Type Adsorbent
Connection 3 in. NPTM
Dimensions & Weight 91 lbs
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Male Thread to Female Thread, Sintered Filter - CF - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
 - 5362088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Parker Finite - HN Series Filter Vessel - HN3S-6CG - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 3/4" NPT; 3/4"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Micro filter - LFMA-1-D-MAXI - Festo Corporation
Specs
Filter Type General Purpose
Connection G1
Maximum Volume 77.7 SCFM (132 m³/hr)
View Details