Accessorie Air Compressor Systems KPF - Kaeser Particulate Filter KPF-780

Description
Downstream of Refrigerated Air Dryer Downstream of Heatless Desiccant Dryer Upstream of KOR/KOX Liquid Removal -100% of water Max. Liquid Loading - 2,000 ppm w/w Solid Particle Removal -1 micron Oil Carry-Over -1 ppm w/w Pressure Drop: Dry-1 psi; Wet-2 psi
Description
Downstream of Refrigerated Air Dryer Downstream of Heatless Desiccant Dryer Upstream of KOR/KOX Liquid Removal -100% of water Max. Liquid Loading - 2,000 ppm w/w Solid Particle Removal -1 micron Oil Carry-Over -1 ppm w/w Pressure Drop: Dry-1 psi; Wet-2 psi

Suppliers

Company
Product
Description
Supplier Links
KPF - Kaeser Particulate Filter - KPF-780 - Accessorie Air Compressor Systems
Orange, CA, USA
KPF - Kaeser Particulate Filter
KPF-780
KPF - Kaeser Particulate Filter KPF-780
Downstream of Refrigerated Air Dryer Downstream of Heatless Desiccant Dryer Upstream of KOR/KOX Liquid Removal -100% of water Max. Liquid Loading - 2,000 ppm w/w Solid Particle Removal -1 micron Oil Carry-Over -1 ppm w/w Pressure Drop: Dry-1 psi; Wet-2 psi

Downstream of Refrigerated Air Dryer
Downstream of Heatless Desiccant Dryer
Upstream of KOR/KOX

  • Liquid Removal -100% of water
  • Max. Liquid Loading - 2,000 ppm w/w
  • Solid Particle Removal -1 micron
  • Oil Carry-Over -1 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-2 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KPF-780
Product Name KPF - Kaeser Particulate Filter
Connection 2 1/2 in. NPTF
Features Gauge
Dimensions & Weight 38 lbs
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
Parker Finite - F Series Filter Vessel - FT6-1201-6QU - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 6"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Fine Screen Breathers - NPT Hex Nipples - EMB-20-BR - O'Keefe Controls Co.
Specs
Connection 1/4" NPT
Filter Size 100 microns (100 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details
Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details