Accessorie Air Compressor Systems KOX - Kaeser Oil Removal extra Fine Filter KOX-35

Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi
Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi

Suppliers

Company
Product
Description
Supplier Links
KOX - Kaeser Oil Removal extra Fine Filter - KOX-35 - Accessorie Air Compressor Systems
Orange, CA, USA
KOX - Kaeser Oil Removal extra Fine Filter
KOX-35
KOX - Kaeser Oil Removal extra Fine Filter KOX-35
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi

Downstream of Refrigerated Air Dryer
Upstream of Desiccant Dryer or KVA

  • Liquid Removal - 99.999+% of oil
  • Max. Liquid Loading -100 ppm w/w
  • Solid Particle Removal - 0.01 micron
  • Oil Carry-Over - 0.001 ppm w/w
  • Pressure Drop: Dry-2 psi; Wet-6 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KOX-35
Product Name KOX - Kaeser Oil Removal extra Fine Filter
Connection 1/2" NPT
Features Gauge
Dimensions & Weight 8 lbs
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Male Thread to Female Thread, Sintered Filter - CF - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
 - 2784564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
Parker Finite - HN Series Filter Vessel - HN12L-3PUG - Rogers Machinery Company, Inc.
Specs
Connection 3"
Filter Size 3 microns (3 micrometers)
Maximum Volume 1660.0 SCFM (2822 m³/hr)
View Details
Fine filter cartridge - MS6-LFM-B - Festo Corporation
Specs
Filter Type General Purpose
Filter Size 6 microns (6 micrometers)
View Details