Festo Corporation Compressed air filter LF-M7-D-5M-MICRO-B

Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet
Description
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed air filter - LF-M7-D-5M-MICRO-B - Festo Corporation
Islandia, NY, United States
Compressed air filter
LF-M7-D-5M-MICRO-B
Compressed air filter LF-M7-D-5M-MICRO-B
Good particle and condensate separation With manual or fully automatic condensate drain Size: micro, mini, midi, maxi Plastic bowl with metal bowl guard
  • Good particle and condensate separation
  • With manual or fully automatic condensate drain
  • Size: micro, mini, midi, maxi
  • Plastic bowl with metal bowl guard
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number LF-M7-D-5M-MICRO-B
Product Name Compressed air filter
Filter Type General Purpose
Connection M7
Maximum Volume 9.9 SCFM (16.81 m³/hr)
Maximum Pressure 0 to 145 psi (0.0 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Micro filter - MS6N-LFM-1/2-ARV-DA-Z - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Filter Size 6 microns (6 micrometers)
View Details
Fine filter - LFMB-3/4-D-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 78.4 SCFM (133 m³/hr)
View Details
Compressed air filter - MS4-LF-1/4-ERM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 4 microns (4 micrometers)
View Details
Fine filter - LFMB-3/8-D-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Maximum Volume 50.1 SCFM (85.23 m³/hr)
View Details