Accessorie Air Compressor Systems KOR - Kaeser Oil Removal Filter KOR-250

Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer Liquid Removal - 99.99+% of oil Max. Liquid Loading -1.000 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.01 ppm w/w Pressure Drop: Dry-1 psi; Wet-3 psi
Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer Liquid Removal - 99.99+% of oil Max. Liquid Loading -1.000 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.01 ppm w/w Pressure Drop: Dry-1 psi; Wet-3 psi

Suppliers

Company
Product
Description
Supplier Links
KOR - Kaeser Oil Removal Filter - KOR-250 - Accessorie Air Compressor Systems
Orange, CA, USA
KOR - Kaeser Oil Removal Filter
KOR-250
KOR - Kaeser Oil Removal Filter KOR-250
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer Liquid Removal - 99.99+% of oil Max. Liquid Loading -1.000 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.01 ppm w/w Pressure Drop: Dry-1 psi; Wet-3 psi

Downstream of Refrigerated Air Dryer
Upstream of Desiccant Dryer

  • Liquid Removal - 99.99+% of oil
  • Max. Liquid Loading -1.000 ppm w/w
  • Solid Particle Removal - 0.01 micron
  • Oil Carry-Over - 0.01 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-3 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KOR-250
Product Name KOR - Kaeser Oil Removal Filter
Connection 1 1/2" NPT
Features Gauge
Dimensions & Weight 11 lbs
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread to Barb, Sintered Filter - FM3H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 25 microns (25 micrometers)
View Details
Compressed air filter - LF-D-5M-MAXI - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 0 to 232 psi (0.0 to 163 m H2O)
View Details
Fine Screen Breathers - 10-32 UNF Connections - QSB-20-BR - O'Keefe Controls Co.
Specs
Connection Other NPT
Filter Size 100 microns (100 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details