Accessorie Air Compressor Systems KFS - Kaeser Filtered Separator KFS-625

Description
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi
Description
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi

Suppliers

Company
Product
Description
Supplier Links
KFS - Kaeser Filtered Separator - KFS-625 - Accessorie Air Compressor Systems
Orange, CA, USA
KFS - Kaeser Filtered Separator
KFS-625
KFS - Kaeser Filtered Separator KFS-625
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi

Downstream of Aftercooler

  • Liquid Removal - 99+% of water
  • Max. Liquid Loading - 25,000 ppm w/w
  • Solid Particle Removal - 3 microns
  • Oil Carry-Over - 5 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-1.5 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KFS-625
Product Name KFS - Kaeser Filtered Separator
Connection 2 1/2 in. NPTF
Features Gauge
Dimensions & Weight 33 lbs
Unlock Full Specs
to access all available technical data

Similar Products

10-32 & M5 Filter Thread to Barb, Adjustable Position Low Profile Elbow - SFL_S5FL - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 43 microns (5 to 43 micrometers)
View Details
 - 5362088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Compressed air filter - LF-1/4-D-MINI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; 1/4 NPT
Maximum Volume 42.4 SCFM (72.02 m³/hr)
View Details
Fine Screen Breathers - 10-32 UNF Connections - QSB-2-SS - O'Keefe Controls Co.
Specs
Connection Other NPT
Filter Size 15 microns (15 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details