Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPRESSED AIR FILTERS
ACCESSORIE AIR COMPRESSOR SYSTEMS
KFS-20 -- KFS - KAESER FILTERED SEPARATOR
Accessorie Air Compressor Systems
KFS - Kaeser Filtered Separator
KFS-20
Description
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi
Accessorie Air Compressor Systems
Done
Description
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi
Suppliers
Company
Product
Description
Supplier Links
Accessorie Air Compressor Systems
Orange, CA, USA
KFS - Kaeser Filtered Separator
KFS-20
KFS - Kaeser Filtered Separator
KFS-20
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi
Downstream of Aftercooler
Liquid Removal - 99+% of water
Max. Liquid Loading - 25,000 ppm w/w
Solid Particle Removal - 3 microns
Oil Carry-Over - 5 ppm w/w
Pressure Drop: Dry-1 psi; Wet-1.5 psi
Supplier's Site
Technical Specifications
Accessorie Air Compressor Systems
Product Category
Compressed Air Filters
Product Number
KFS-20
Product Name
KFS - Kaeser Filtered Separator
Connection
1/2" NPT
Features
Gauge
Dimensions & Weight
5 lbs
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
M3 Thread to Barb, Sintered Filter
FM3H
Specs
Filter Type
General Purpose
Connection
MetricThread
Filter Size
20 microns (20 micrometers)
View Details
RS Components, Ltd.
4784134
Specs
Filter Type
General Purpose
Connection
British Standard Pipe Thread; G 1/4
Filter Size
25 microns (25 micrometers)
View Details
Festo Corporation
Active carbon filter
LFX-3/4-D-MIDI
Specs
Filter Type
General Purpose; Adsorbent
Connection
3/4" NPT; Sub-base G3/4
Maximum Volume
31.8 SCFM (54.02 m³/hr)
View Details
O'Keefe Controls Co.
Fine Screen Breathers - NPT Hex Nipples
EMB-5-SS
Specs
Connection
1/4" NPT
Filter Size
25 microns (25 micrometers)
Maximum Pressure
100 psi (70.38 m H2O)
View Details