Accessorie Air Compressor Systems KFS - Kaeser Filtered Separator KFS-1000P

Description
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi
Description
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi

Suppliers

Company
Product
Description
Supplier Links
KFS - Kaeser Filtered Separator - KFS-1000P - Accessorie Air Compressor Systems
Orange, CA, USA
KFS - Kaeser Filtered Separator
KFS-1000P
KFS - Kaeser Filtered Separator KFS-1000P
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi

Downstream of Aftercooler

  • Liquid Removal - 99+% of water
  • Max. Liquid Loading - 25,000 ppm w/w
  • Solid Particle Removal - 3 microns
  • Oil Carry-Over - 5 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-1.5 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KFS-1000P
Product Name KFS - Kaeser Filtered Separator
Connection 3 in. NPTM
Features Gauge
Dimensions & Weight 91 lbs
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Male Thread to Female Thread, Sintered Filter - CF - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
 - 1253543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details
Parker Finite - F Series Filter Vessel - FT3-801-6QU - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 3"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Active carbon filter - LFX-1/2-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 1/2" NPT; Sub-base G1/2
Maximum Volume 31.8 SCFM (54.02 m³/hr)
View Details